The S-81228SG is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This ensures that the system operates correctly and prevents data corruption or malfunctions due to voltage fluctuations.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power management systems
- Battery-powered devices
- Industrial control equipment
Features
- High-accuracy detection voltage
- Ultra-low current consumption
- Hysteresis characteristics
- Built-in delay circuit
- Small package size
Benefits
- Improved system reliability: Prevents erroneous operation by resetting the system during undervoltage conditions.
- Extended battery life: Low current consumption minimizes drain on the power source.
- Stable operation: Hysteresis prevents chattering at the threshold voltage.
- Simplified circuit design: Integrated delay circuit eliminates the need for external components.
- Compact design: Small package allows for use in space-constrained applications.
Additional Details
The S-81228SG features a detection voltage that's precisely calibrated to trigger a reset signal when the input voltage falls below a defined threshold. The hysteresis characteristic contributes to stable operation by preventing the output from oscillating near the threshold. The built-in delay circuit ensures a stable reset signal before the system resumes operation.
This voltage detector is particularly well-suited for applications where stable and reliable power monitoring is critical. Its combination of high accuracy, low power consumption, and integrated features makes it a valuable component in a wide range of electronic systems.