EN
  • EN
  • DE

SKY77164-11

Part No SKY77164-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324914-SKY77164-11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY77164-11 CAD Model

Description

The SKY77164-11 is a Front-End Module (FEM) developed by Skyworks Solutions Inc., designed for multimode multiband (MMMB) GSM/GPRS/EDGE applications. It integrates key RF components to simplify the design and enhance the performance of cellular communication devices.

Applications:

  • Mobile Phones: Utilized in GSM/GPRS/EDGE-enabled mobile phones for optimized signal transmission and reception.
  • Wireless Modules: Integrated into wireless communication modules to enable cellular connectivity in various applications.
  • Handheld Devices: Employed in handheld devices requiring GSM/GPRS/EDGE functionality.
  • M2M Communications: Suitable for machine-to-machine communication devices using cellular networks.

Features:

  • Multiband Support: Supports multiple GSM/GPRS/EDGE frequency bands for global compatibility.
  • Integrated Power Amplifier (PA): Incorporates a high-efficiency PA for reliable signal amplification.
  • Integrated Filters: Features integrated filters to minimize interference and enhance signal quality.
  • Compact Design: Small form factor facilitates easy integration into space-constrained devices.
  • High Efficiency: Optimized for low power consumption, extending battery life.

Benefits:

  • Simplified RF Design: Reduces design complexity by integrating multiple components into a single module.
  • Improved Performance: Enhances signal transmission and reception performance.
  • Reduced Board Space: Minimizes PCB area, allowing for smaller and more compact device designs.
  • Faster Time-to-Market: Speeds up product development with a readily available front-end solution.
  • Lower BOM Cost: Reduces the overall system cost by integrating various components.

Additional Details:

The SKY77164-11 FEM module is designed to operate within GSM/GPRS/EDGE frequency bands, ensuring compatibility with a wide range of cellular networks. It incorporates a high-performance power amplifier, filters, and impedance matching networks for optimal signal transmission and reception. The module is optimized for efficient power consumption and reliable performance, making it ideal for modern mobile communication devices. Its compact design allows for easy integration into mobile phones, wireless modules, and handheld devices. The high efficiency ensures longer battery life, crucial for battery-powered applications.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.8391 $128.8391
2+ $124.6834 $249.3668
3+ $120.5266 $361.5798
4+ $108.0583 $432.2332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess