EN
  • EN
  • DE

S-812C20BMC-C4A-T2

Part No S-812C20BMC-C4A-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063498-S-812C20BMC-C4A-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C20BMC-C4A-T2 CAD Model

Description

The S-812C20BMC-C4A-T2 is a high-precision voltage detector IC from SII Semiconductor Corporation, engineered for accurate voltage monitoring and reset functionality in various electronic applications. Its primary function is to monitor the input voltage and generate a reset signal when the voltage falls below a predefined threshold. This ensures the integrity and reliability of connected devices and systems, protecting them from malfunctions caused by undervoltage conditions. The device is characterized by its ultra-low current consumption, making it exceptionally suitable for battery-powered and energy-efficient applications.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers when the power supply voltage drops below the specified level, preventing erratic behavior.
  • Power management systems: Integrated into power management circuits to ensure stable voltage levels for sensitive components.
  • Battery monitoring applications: Used in battery-operated devices to monitor the battery voltage and prevent deep discharge, thereby extending battery life.
  • Portable electronic devices: Deployed in smartphones, tablets, wearables, and other portable devices to maintain stable voltage conditions.
  • Industrial control systems: Provides voltage monitoring for industrial equipment to protect against voltage fluctuations and ensure safe operation.

Features:

  • High-accuracy detection voltage: Offers precise voltage detection with minimal tolerance, ensuring reliable and accurate voltage monitoring.
  • Ultra-low current consumption: Minimizes power consumption, making it ideal for battery-powered applications and energy-sensitive designs.
  • Built-in hysteresis: Improves noise immunity and prevents false triggering during voltage fluctuations.
  • Small package size: Available in compact packages, facilitating easy integration into space-constrained applications.
  • Wide operating voltage range: Operates effectively across a broad range of input voltages.

Benefits:

  • Enhanced system reliability: Prevents system malfunctions due to voltage fluctuations by providing timely and accurate voltage detection.
  • Extended battery life: Ultra-low current consumption helps extend battery life in portable electronic devices.
  • Simplified circuit design: Integrated features simplify circuit design and reduce the need for external components.
  • Improved noise immunity: The built-in hysteresis improves noise immunity, preventing false triggering and ensuring stable operation.
  • Cost-effective solution: Offers a reliable and cost-effective solution for voltage monitoring and protection.

Technical Specifications: The S-812C20BMC-C4A-T2 features a detection voltage of 2.0V. Its low supply current and compact SOT-23-5 package make it ideal for a wide range of applications. It operates reliably over a broad temperature range. The integrated hysteresis prevents unwanted reset signals from minor voltage variations.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3668 $60.6024
42+ $2.7628 $116.0376
65+ $2.6761 $173.9465
90+ $2.5907 $233.1630
116+ $2.5040 $290.4640
155+ $2.2453 $348.0215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess