EN
  • EN
  • DE

S-812C30AMC-C2KT2S

Part No S-812C30AMC-C2KT2S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 187008-S-812C30AMC-C2KT2S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C30AMC-C2KT2S CAD Model

Description

The S-812C30AMC-C2KT2S is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to accurately monitor the voltage level of electronic circuits, providing a reset signal when the voltage falls below a specified threshold. This functionality ensures the stability and reliability of the system by preventing malfunctions caused by voltage fluctuations. Its hallmark feature is ultra-low current consumption, making it particularly suitable for battery-powered and energy-conscious applications.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or when the supply voltage drops below a safe operating level.
  • Power Management Systems: Integrates into power management systems to protect sensitive electronic components from undervoltage conditions.
  • Battery Monitoring: Used in battery-operated devices to monitor battery voltage levels and prevent deep discharge, thereby extending battery life.
  • Portable Electronic Devices: Commonly found in devices such as smartphones, tablets, wearables, and IoT devices for maintaining stable voltage levels.
  • Industrial Control Systems: Provides voltage monitoring and protection in industrial equipment to ensure safe and reliable operation.

Features:

  • High-Accuracy Detection Voltage: Offers precise voltage detection with minimal tolerance, ensuring accurate and reliable voltage monitoring.
  • Ultra-Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications and energy-efficient designs.
  • Built-In Hysteresis: Improves noise immunity and prevents false triggering during voltage fluctuations.
  • Small Package Size: Available in compact packages, facilitating easy integration into space-constrained applications.
  • Wide Operating Voltage Range: Operates effectively across a broad range of input voltages.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions due to voltage fluctuations by providing timely and accurate voltage detection.
  • Extended Battery Life: Ultra-low current consumption helps extend battery life in portable electronic devices.
  • Simplified Circuit Design: Integrated features simplify circuit design and reduce the need for external components.
  • Improved Noise Immunity: The built-in hysteresis improves noise immunity, preventing false triggering and ensuring stable operation.
  • Cost-Effective Solution: Offers a reliable and cost-effective solution for voltage monitoring and protection.

Technical Specifications: The S-812C30AMC-C2KT2S is specified with a detection voltage of 3.0V. It is noted for its remarkably low supply current and comes in a SOT-23-5 package. It is designed to operate over a wide temperature range, making it suitable for various applications. The incorporated hysteresis contributes to stable performance, preventing unwanted reset signals due to slight voltage variations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess