EN
  • EN
  • DE

S-8140AAD-M5T1G

Part No S-8140AAD-M5T1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309625-S-8140AAD-M5T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8140AAD-M5T1G CAD Model

Description

The S-8140AAD-M5T1G is a voltage regulator IC manufactured by SII Semiconductor Corporation. This IC is designed to provide a stable and regulated output voltage from a varying input voltage. It is crucial for maintaining consistent performance and preventing damage to sensitive electronic components. The '-M5T1G' likely denotes a specific package type and packaging configuration.

Applications

  • Power management in portable devices
  • Voltage regulation in industrial equipment
  • Battery-powered applications
  • Microcontroller power supplies
  • Sensor power supplies

Features

  • Low dropout voltage
  • High output voltage accuracy
  • Low quiescent current
  • Overcurrent protection
  • Thermal shutdown protection

Benefits

  • Extended battery life in portable applications due to low power consumption.
  • Stable and reliable voltage supply for sensitive electronic components.
  • Protection against damage from overcurrent and overheating.
  • Simplified circuit design with integrated features.
  • Suitable for a wide range of applications due to its versatility.

Technical Specifications

The S-8140AAD-M5T1G has a specific output voltage; refer to the datasheet for the precise value. It features low dropout voltage, allowing it to operate efficiently even when the input voltage is close to the output voltage. The quiescent current is very low, minimizing power consumption. It includes overcurrent protection to prevent damage from excessive current draw and thermal shutdown protection to protect the device from overheating. The '-M5T1G' likely designates the SOT-23-5 package, a common surface-mount package.

This voltage regulator is designed for various low-power applications where stable and regulated voltage is required. The overcurrent and thermal shutdown protections enhance reliability and prevent damage in fault conditions. The low dropout voltage and low quiescent current make it suitable for battery-powered devices where efficiency is crucial.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess