The S-816A37AMC-BAM-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage drops below a predefined threshold. The device is characterized by its low current consumption and high accuracy.
Applications
- Microcomputer reset circuits
- System power-on reset circuits
- Memory backup circuits
- Power failure detection
- Battery voltage monitoring in portable equipment
Features
- High-accuracy detection voltage: ±1.5%
- Low current consumption: 0.8 μA (Typ.)
- Detection voltage range: 1.3 V to 6.0 V in 0.1 V steps (3.7V in this case)
- Hysteresis voltage: 5% (Typ.)
- Output form: CMOS output
- Package: SOT-23-5
- Operating temperature range: -40°C to +85°C
Benefits
- Reliable System Operation: The high-accuracy detection voltage ensures that the system operates within safe voltage limits, minimizing the risk of malfunctions or data loss.
- Extended Battery Life: The low current consumption contributes to longer battery life in portable devices.
- Simplified Circuit Design: Integrated hysteresis prevents oscillations during voltage transitions, streamlining circuit design and increasing system stability.
- Compact Form Factor: The SOT-23-5 package allows for efficient use of board space in miniaturized electronic devices.
- Wide Temperature Range: Provides stable and dependable operation across a wide range of environmental conditions.
Additional Details
The S-816A series is a line of voltage detectors from SII Semiconductor Corporation known for their precision and low power consumption. The S-816A37AMC-BAM-T2 model has a fixed detection voltage of 3.7V. The device features a CMOS output and comes in a SOT-23-5 package. It is RoHS compliant.