EN
  • EN
  • DE

S-817B15AUA-CWE-T2

Part No S-817B15AUA-CWE-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description Standard Regulator Pos 1.5V 0.02A 4-Pin(3+Tab) SOT-89 T/R / SUPER-SMALL PACKAGE CMOS VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063660-S-817B15AUA-CWE-T2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name S-817
Introduction Date July 05, 1999
ECCN EAR99
Country of Origin Japan
Ultra Librarian 3D Model Ultra Librarian S-817B15AUA-CWE-T2 CAD Model

Description

The S-817B15AUA-CWE-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the input voltage and provide a reset signal when the voltage falls below a predefined threshold. This functionality is crucial in ensuring stable operation of microcontrollers, microprocessors, and other digital circuits, especially during power-up, power-down, and brownout conditions. This specific part detects a voltage of 1.5V.

Applications

  • Microcontroller reset circuits: Ensures proper microcontroller initialization and prevents data corruption during power dips.
  • Power supply monitoring: Detects undervoltage conditions in power supplies, triggering a shutdown or alarm.
  • Battery-powered devices: Monitors battery voltage and prevents deep discharge by shutting down the device when the voltage is too low.
  • Industrial control systems: Provides voltage monitoring for critical components to ensure reliable operation.
  • Automotive electronics: Monitors voltage levels in various automotive systems for safe and reliable performance.

Features

  • High-accuracy detection voltage: Offers precise voltage monitoring with a typical accuracy of ±2%.
  • Low current consumption: Minimizes power consumption, making it ideal for battery-powered applications.
  • Wide operating voltage range: Functions reliably across a range of input voltages.
  • Small package size: Available in compact packages such as SOT-23-5, saving board space.
  • Hysteresis: Includes hysteresis to prevent output oscillation near the detection threshold.
  • Built-in delay circuit: Provides a fixed or adjustable delay for the reset signal, allowing the system to stabilize before operation.
  • Open-drain output: Enables flexible connection to various circuit configurations.

Benefits

  • Improved system stability: Prevents malfunctions due to voltage drops or fluctuations.
  • Enhanced reliability: Reduces the risk of data corruption and component damage.
  • Extended battery life: Minimizes power consumption in portable devices.
  • Simplified design: Integrated features reduce the need for external components, saving board space and cost.
  • Protection against deep discharge: Prevents permanent damage to batteries.

Additional Details

The S-817B15AUA-CWE-T2 detects a voltage of 1.5V. Specific release voltage, operating temperature range, and output configuration details can be found in the manufacturer's datasheet. Typically available in a SOT-23-5 package. Ensure proper decoupling capacitors are used close to the device's power pins for optimal performance. Always refer to the official datasheet from SII Semiconductor Corporation for comprehensive specifications, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
Panjit
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2726 $58.6090
520+ $0.2241 $116.5320
800+ $0.2171 $173.6800
1,100+ $0.2102 $231.2200
1,425+ $0.2033 $289.7025
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,930 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess