The S-818A50AUC-BHE-T2 is a voltage regulator manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable output voltage of 5.0V, making it suitable for various electronic applications that require a constant voltage supply. It is characterized by its low current consumption and small package size.
Applications
- Microcontroller power supplies
- Battery-powered devices
- Portable electronic equipment
- Wireless communication devices
- Sensor power supplies
Features
- Fixed output voltage: 5.0V
- Low quiescent current
- Small SOT-89-3 package
- High output voltage accuracy
- Overcurrent protection
Benefits
- Provides a stable and reliable power supply for sensitive electronic components
- Prolongs battery life in portable devices due to its low current consumption
- Easy integration into compact electronic devices due to its small package size
- Protects the circuit from overcurrent conditions, enhancing system reliability
- High accuracy ensures consistent performance across various operating conditions
Specifications
The S-818A50AUC-BHE-T2 voltage regulator features a fixed output voltage of 5.0V with high accuracy. The input voltage range is typically from 2.5V to 10V. The quiescent current is very low, typically in the microampere range, making it suitable for battery-powered applications. The device is packaged in a small SOT-89-3, which allows for efficient board layout. The regulator includes built-in overcurrent protection to prevent damage from short circuits or excessive load currents. The operating temperature range is typically from -40°C to +85°C.
This voltage regulator is ideal for applications requiring a stable and efficient 5.0V power supply. Its low power consumption and small size make it well-suited for portable and battery-powered devices. The overcurrent protection enhances system reliability and prevents damage from fault conditions. The high output voltage accuracy ensures consistent performance across a range of operating conditions.