EN
  • EN
  • DE

S-8209ABR-T8T1U

Part No S-8209ABR-T8T1U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 8TSSOP / Switching Battery Back Up Li-Ion/Li-Pol Packs 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel package
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 793730-S-8209ABR-T8T1U
Popularity Medium
Supply and Demand Status Balance
Family Name S-8209A
Introduction Date April 29, 2008
ECCN EAR99
Country of Origin Japan
Ultra Librarian 3D Model Ultra Librarian S-8209ABR-T8T1U CAD Model

Description

This multi-function controller is manufactured by SII Semiconductor Corporation and is part of the S-8209A family.

  • Package: 8-TSSOP
  • Package Width: 4.40mm
  • Operating Temperature: -40°C to 85°C
  • Battery Compatibility: Lithium-Ion/Polymer
  • Fault Protection: Yes
  • Introduction Date: April 29, 2008
  • ECCN: EAR99

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess