EN
  • EN
  • DE

S-8211CAF-I6TZG

Part No S-8211CAF-I6TZG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187070-S-8211CAF-I6TZG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8211CAF-I6TZG CAD Model

Description

The S-8211CAF-I6TZG is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. It is designed to safeguard single-cell lithium-ion batteries from overcharge, overdischarge, and overcurrent conditions. These protection features are crucial for ensuring the safety, reliability, and longevity of lithium-ion batteries commonly used in portable electronic devices.

Applications

  • Battery protection for smartphones
  • Power management in portable music players
  • Safety circuits in Bluetooth headphones
  • Battery management systems for smartwatches and fitness trackers
  • Lithium-ion battery protection in portable gaming consoles
  • Battery safeguard in USB power banks

Features

  • High-accuracy overcharge detection
  • Precise overdischarge detection
  • Overcurrent detection and short-circuit protection
  • Low quiescent current for minimal battery drain
  • Automatic recovery from overcharge and overdischarge faults
  • External MOSFET control for charge and discharge regulation

Benefits

  • Improved Battery Safety: Provides comprehensive protection against overcharging, over-discharging, and excessive current, preventing potential damage or hazards to the battery.
  • Extended Battery Lifespan: Minimizes battery degradation due to improper charging and discharging, thereby extending the overall lifespan of the battery.
  • Enhanced Device Reliability: Contributes to stable and reliable operation of battery-powered devices by preventing battery-related failures.
  • Simplified Circuit Design: Integrates multiple protection features into a single IC, reducing the need for external components and simplifying the design process.
  • Reduced Power Consumption: Operates with minimal current draw, reducing the impact on battery runtime and allowing for longer device usage.

Technical Specifications

The S-8211CAF-I6TZG incorporates accurate voltage detection thresholds for overcharge, overdischarge, and overcurrent protection. Detailed voltage and current specifications can be found in the product datasheet. The IC operates within a specified temperature range and supply voltage range. It is commonly available in a small SOT-23-6 package. External MOSFETs are utilized to manage the charge and discharge paths. The low quiescent current ensures minimal battery drain during standby mode.

The overcharge detection voltage, overdischarge detection voltage, and overcurrent detection voltage are precisely calibrated to provide optimal protection for lithium-ion batteries. The automatic recovery mechanism allows the battery to automatically resume normal operation once a fault condition has been resolved. The compact size of the IC enables its seamless integration into portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Lowest to $20.9001

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess