EN
  • EN
  • DE

S-8231ATFN-CAT-T2

Part No S-8231ATFN-CAT-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309924-S-8231ATFN-CAT-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8231ATFN-CAT-T2 CAD Model

Description

The S-8231ATFN-CAT-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. Designed for accurate voltage monitoring, this device plays a crucial role in safeguarding electronic circuits from undervoltage conditions. The 'CAT' suffix denotes a specific voltage detection threshold tailored for particular application needs.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, ensuring proper initialization.
  • Battery Management Systems (BMS): Monitors battery voltage levels and triggers protective actions, such as disconnecting the load, to prevent deep discharge and extend battery life.
  • Power Supply Monitoring: Detects voltage drops or failures in power supplies and initiates alarms or shutdown procedures to protect connected equipment.
  • Portable Electronic Devices: Monitors voltage rails in smartphones, tablets, and other portable devices, preventing damage to sensitive components.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment, providing a fail-safe mechanism in case of voltage irregularities.

Features

  • High-Precision Voltage Detection: Delivers accurate and reliable voltage monitoring with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain, making it ideal for battery-powered and low-power applications.
  • Small Package Size (TFN): Allows for compact integration into space-constrained designs.
  • Built-in Hysteresis: Prevents spurious triggering due to noise or voltage fluctuations, ensuring stable operation.
  • Open-Drain Output: Provides flexibility in connecting to various logic levels and external circuitry.

Benefits

  • Protects Electronic Components: Prevents damage to sensitive circuits from undervoltage conditions, extending the lifespan of electronic devices.
  • Enhances System Reliability: Ensures stable and predictable operation, even under fluctuating voltage conditions.
  • Extends Battery Life: Minimizes power consumption in battery-powered applications, maximizing operating time.
  • Simplifies Circuit Design: Integrates voltage monitoring functionality into a single, compact IC, reducing component count and board space.
  • Reduces System Cost: Eliminates the need for discrete voltage monitoring components, lowering overall system cost.

The S-8231ATFN-CAT-T2 operates by continuously monitoring the input voltage against its internal reference voltage (determined by the 'CAT' code). When the input voltage falls below this threshold, the output is asserted, signaling an undervoltage condition. The built-in hysteresis prevents the output from oscillating when the input voltage is near the threshold, ensuring a clean and stable signal.

The TFN (Thin Flat No-Lead) package offers excellent thermal performance and facilitates easy surface mounting. The device's ultra-low current consumption makes it particularly well-suited for battery-powered applications where minimizing power drain is a key requirement. In typical applications, the output is connected to a pull-up resistor to provide the desired logic level when the voltage is above the threshold. The specific voltage detection threshold denoted by 'CAT' is crucial for selecting the appropriate device for a given application.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess