EN
  • EN
  • DE

S-8241AAOMC-GAO-T2

Part No S-8241AAOMC-GAO-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187128-S-8241AAOMC-GAO-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8241AAOMC-GAO-T2 CAD Model

Description

The S-8241AAOMC-GAO-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and trigger a reset or alert when the voltage falls below a specified threshold. It is typically used in applications requiring precise voltage monitoring to ensure stable and reliable operation of electronic systems.

Applications

  • Microcontroller Reset Circuits: Provides a reset signal to microcontrollers during power-up or when the supply voltage drops below a safe level.
  • Battery Monitoring Systems: Protects batteries from deep discharge by detecting low voltage conditions and triggering a shutdown or alert.
  • Power Supply Monitoring: Monitors voltage rails in power supplies to ensure they are within specified limits and to prevent damage to connected devices.
  • Memory Protection: Prevents data corruption in volatile memory by disabling write operations when the supply voltage is too low.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to monitor battery voltage and initiate power-saving modes.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels with minimal error.
  • Low Current Consumption: Minimizes power drain on the monitored circuit, extending battery life in portable devices.
  • Small Package Size: Compact form factor allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Reliable operation in various environmental conditions.
  • Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable output signal.

Benefits

  • Improved System Reliability: Prevents malfunctions and data loss caused by undervoltage conditions.
  • Extended Battery Life: Low power consumption helps conserve battery power in portable devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design and reducing cost.
  • Enhanced Data Protection: Protects data in volatile memory by disabling write operations during low voltage situations.
  • Stable Output Signal: Hysteresis ensures a stable output signal, preventing false triggering and ensuring reliable operation.

The S-8241AAOMC-GAO-T2 operates by comparing the input voltage to an internal reference voltage. When the input voltage drops below the detection threshold, the output is asserted, indicating an undervoltage condition. The hysteresis feature ensures that the output remains stable even when the input voltage fluctuates near the threshold. The 'GAO' portion of the part number likely specifies the precise voltage detection threshold for this particular variant.

This voltage detector is an essential component in many electronic systems, providing reliable voltage monitoring and protection against undervoltage conditions. Its high precision, low power consumption, and small size make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess