The S-8241ABPMC-GBP-T2 is a high-precision overcharge protection IC for 1-cell lithium-ion rechargeable batteries manufactured by SII Semiconductor Corporation. This IC offers a wide range of features designed to protect lithium-ion batteries from overcharging, ensuring their safety and longevity.
Applications
- Smartphones
- Tablets
- Wearable devices (smartwatches, fitness trackers)
- Portable power banks
- Bluetooth headphones
- Other small portable electronic devices using 1-cell lithium-ion batteries
Features
- High-accuracy overcharge detection voltage: Ensures precise overcharge protection.
- Low current consumption: Minimizes battery drain during operation and standby.
- Overcharge release voltage: Automatically releases the battery from overcharge state when the voltage drops below a certain threshold.
- Overcurrent protection: Protects the battery from excessive discharge current.
- Short-circuit protection: Prevents damage from short circuits.
- Small package: Suitable for compact electronic devices.
Benefits
- Enhanced battery safety: Prevents overcharging and potential damage to the battery.
- Extended battery life: Optimizes battery usage and prevents premature degradation.
- Improved device reliability: Protects the device from damage caused by battery malfunctions.
- Reduced risk of fire or explosion: Prevents hazardous situations associated with overcharged lithium-ion batteries.
- Compact design: Allows for integration into small and portable devices.
Additional Details
The S-8241ABPMC-GBP-T2 operates within a specific voltage range and current consumption, typically detailed in the datasheet. The overcharge detection voltage and release voltage are critical parameters for ensuring safe battery operation. The device's small package contributes to its suitability for use in space-constrained applications. Detailed specifications regarding temperature range, voltage thresholds, and current limits can be found in the official datasheet provided by SII Semiconductor Corporation.