EN
  • EN
  • DE

S-8241ACOMC-GCOT2U

Part No S-8241ACOMC-GCOT2U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187155-S-8241ACOMC-GCOT2U
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8241ACOMC-GCOT2U CAD Model

Description

The S-8241ACOMC-GCOT2U is a lithium-ion battery protection IC developed by SII Semiconductor Corporation. This IC is specifically designed to protect single-cell lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, thereby ensuring the safety and extending the lifespan of the battery. It is commonly used in portable electronic devices requiring a compact and efficient battery management solution.

Applications

  • Smartwatches and fitness trackers: Provides essential battery protection in compact wearable devices.
  • Bluetooth headsets and earphones: Ensures safe and reliable operation of batteries in wireless audio devices.
  • Portable media players: Protects the battery in devices used for playing music and videos.
  • Handheld gaming devices: Safeguards the battery during extended gaming sessions.
  • Small IoT devices: Offers battery protection for various Internet of Things devices.

Features

  • Overcharge Detection: Accurately monitors the battery voltage during charging to prevent overcharging.
  • Overdischarge Detection: Prevents the battery voltage from dropping below a safe threshold, avoiding deep discharge damage.
  • Discharge Overcurrent Detection: Detects excessive current draw from the battery, protecting against overheating and potential hazards.
  • Charge Overcurrent Detection: Monitors the charging current to prevent overcurrent conditions during charging.
  • Short Circuit Protection: Provides immediate protection against short circuit conditions, preventing damage to the battery and connected circuitry.
  • Low Quiescent Current: Minimizes battery drain when the device is in standby mode, extending battery life.

Benefits

  • Enhanced Battery Safety: Prevents battery damage and reduces the risk of overheating, fire, or explosion.
  • Extended Battery Life: Optimizes battery performance by preventing overcharge and overdischarge, prolonging the usable lifespan of the battery.
  • Improved Device Reliability: Ensures stable and reliable operation of electronic devices by protecting the battery from abnormal conditions.
  • Compact Solution: Offers a small footprint for integration into space-constrained portable devices.
  • Simplified Circuit Design: Reduces the complexity of battery management circuits, lowering development time and costs.

Additional Details

The S-8241 series from SII Semiconductor incorporates a high-precision voltage detection circuit and a low-current consumption design. The specific voltage thresholds and current limits are determined by the specific part number (S-8241ACOMC-GCOT2U). It often includes a built-in delay circuit to prevent false triggering due to noise or transient voltage spikes. The IC is available in a compact package suitable for automated PCB assembly. Datasheets provided by SII Semiconductor will offer complete technical information on the operational characteristics, including temperature ranges and detailed electrical specifications.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess