EN
  • EN
  • DE

S-8244ABGFN-CFGT2S

Part No S-8244ABGFN-CFGT2S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 741506-S-8244ABGFN-CFGT2S
Popularity Medium
Supply and Demand Status Balance
Family Name S-8244
Introduction Date July 30, 1999
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian S-8244ABGFN-CFGT2S CAD Model

Description

The SII Semiconductor Corporation S-8244ABGFN-CFGT2S is a battery protection IC designed for lithium-ion batteries.

  • Function: Battery Protection IC
  • Designed For: Lithium-Ion Batteries
  • Protection: Overvoltage Fault Protection
  • Cell Count: 1-4 cells
  • Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
  • Operating Temperature: -40°C to 85°C (TA)
  • Family: S-8244
  • Introduction Date: July 30, 1999
  • Standard Compliance: Halogen-Free
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.7480
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess