EN
  • EN
  • DE

S-8261AAGMD-G2GT2G

Part No S-8261AAGMD-G2GT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 094703-S-8261AAGMD-G2GT2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261AAGMD-G2GT2G CAD Model

Description

The S-8261AAGMD-G2GT2G is a single-cell lithium-ion battery protection IC designed and manufactured by SII Semiconductor Corporation. This integrated circuit provides essential protection features for lithium-ion batteries, ensuring safe and reliable operation in a wide range of portable electronic devices. Its primary function is to prevent overcharge, overdischarge, and overcurrent conditions, which can damage the battery and pose safety hazards.

Applications:

  • Smartphones: Protects the lithium-ion battery, extending its lifespan and preventing potential hazards.
  • Tablets: Ensures the safe and reliable operation of the battery in tablets, preventing overcharge, overdischarge, and overcurrent situations.
  • Portable Media Players: Provides essential battery protection, maximizing battery life and preventing damage from adverse conditions.
  • Digital Cameras: Safeguards the battery in digital cameras, ensuring reliable power and preventing potential battery-related issues.
  • Wireless Headphones: Protects the battery from damage caused by overcharging or excessive discharging.
  • Wearable Devices: Provides critical battery protection in smartwatches, fitness trackers, and other wearable electronics.

Features:

  • Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit, preventing damage and potential safety risks.
  • Overdischarge Protection: Prevents the battery from being discharged below its safe voltage level, extending its lifespan and preventing damage.
  • Overcurrent Protection: Protects the battery from excessive current draw, preventing overheating and potential damage.
  • Short-Circuit Protection: Immediately disables the battery in the event of a short circuit, preventing fire or explosion.
  • High-Precision Voltage Detection: Accurate monitoring of battery voltage levels for reliable protection.
  • Low Current Consumption: Minimizes power drain, maximizing battery life in portable applications.
  • Small Package Size: Enables compact designs, making it suitable for small and portable devices.

Benefits:

  • Enhanced Battery Safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Extended Battery Life: Protects the battery from conditions that can shorten its lifespan.
  • Improved Device Reliability: Ensures stable and reliable operation of the device.
  • Reduced Component Count: Integrates multiple protection functions into a single IC.
  • Simplified Circuit Design: Easier integration into battery protection circuits.

Technical Specifications: The S-8261AAGMD-G2GT2G features specific overcharge detection voltage, overdischarge detection voltage, and overcurrent detection current levels, which are preset at the factory. The supply voltage range is typically between 1.5V and 4.5V. The IC has very low current consumption, typically in the microampere range during normal operation and even lower in standby mode. It's commonly available in small packages such as SOT-23-6. The operating temperature range is usually -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess