EN
  • EN
  • DE

S-8261ABEBD-G3E-TF

Part No S-8261ABEBD-G3E-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description BATTERY PROTECTION IC FOR SINGLE-CELL PACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 1245837-S-8261ABEBD-G3E-TF
Manufacturer Homepage www.sii.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261ABEBD-G3E-TF CAD Model

Description

The S-8261ABEBD-G3E-TF is a lithium-ion rechargeable battery protection IC manufactured by SII Semiconductor Corporation (now Renesas Electronics Corporation). This IC is specifically designed to protect lithium-ion battery packs in various applications, preventing overcharge, overdischarge, and overcurrent conditions that can damage the battery and compromise safety.

Applications

  • Smartphones
  • Tablets
  • Portable power tools
  • Power banks
  • Bluetooth headsets

Features

  • Overcharge detection
  • Overdischarge detection
  • Overcurrent detection
  • Short circuit protection
  • High-accuracy voltage detection
  • Low current consumption during operation and power-down
  • Package: SOT-23-6

Benefits

  • Enhanced Battery Safety: Protects lithium-ion batteries from dangerous overcharge, overdischarge, and overcurrent conditions, ensuring safe operation and preventing damage.
  • Prolonged Battery Life: Prevents battery degradation caused by extreme voltage and current conditions, extending the overall lifespan of the battery pack.
  • Improved Device Reliability: Safeguards the device from potential damage caused by battery-related issues, enhancing the reliability of the end product.
  • Low Power Consumption: Minimizes power drain from the battery, extending the operating time of portable devices.
  • Compact Design: The small SOT-23-6 package allows for easy integration into space-constrained applications.

Technical Specifications

The S-8261ABEBD-G3E-TF features precise overcharge, overdischarge, and overcurrent detection thresholds. The overcharge detection voltage is typically 4.2V to 4.3V. The overdischarge detection voltage is typically 2.3V to 2.8V. The overcurrent detection voltage is precisely set to protect the battery. The IC operates with a low current consumption of typically 3.0 μA during operation and 0.1 μA during power-down. The operating temperature range is typically -40°C to +85°C. The package is a SOT-23-6 surface mount package.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess