EN
  • EN
  • DE

S-8321AAMP-DNAT2G

Part No S-8321AAMP-DNAT2G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310265-S-8321AAMP-DNAT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8321AAMP-DNAT2G CAD Model

Description

The S-8321AAMP-DNAT2G is a high-performance step-up (boost) DC-DC converter IC manufactured by SII Semiconductor Corporation. It is designed to efficiently convert a lower input voltage to a higher output voltage, making it suitable for various battery-powered and portable applications.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable power banks
  • Bluetooth speakers
  • LCD bias power supplies
  • LED lighting applications

Features:

  • High efficiency: Achieves high conversion efficiency, minimizing power loss and extending battery life.
  • Low start-up voltage: Can start operating with a very low input voltage, enabling operation from depleted batteries.
  • Adjustable output voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Built-in protection circuits: Includes overvoltage protection, overcurrent protection, and short-circuit protection for enhanced safety and reliability.
  • Small package: Available in a compact package for space-constrained applications.
  • Synchronous rectification: Uses synchronous rectification to improve efficiency and reduce power dissipation.

Benefits:

  • Extended battery life: High efficiency minimizes power consumption and extends the operating time of battery-powered devices.
  • Improved system performance: Provides a stable and regulated output voltage, ensuring reliable operation of downstream circuits.
  • Enhanced safety: Protection circuits prevent damage to the IC and the connected components in case of overvoltage, overcurrent, or short-circuit conditions.
  • Reduced component count: Integrates many functions into a single chip, reducing the number of external components required.
  • Simplified circuit design: Simplifies the design of power supply circuits, reducing development time and cost.

Additional Details:

The S-8321A series offers a range of features and options, including different switching frequencies, output voltage ranges, and package types. Refer to the manufacturer's datasheet for detailed specifications, application notes, and design guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess