EN
  • EN
  • DE

S-8327E20MC-EVA-T2

Part No S-8327E20MC-EVA-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310330-S-8327E20MC-EVA-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8327E20MC-EVA-T2 CAD Model

Description

The S-8327E20MC-EVA-T2 is a high-performance voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to accurately monitor voltage levels and provide a reset signal when the voltage falls below a predetermined threshold. It is characterized by its ultra-low current consumption, high accuracy, and small package size, making it suitable for a wide range of battery-powered and portable applications.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery monitoring in portable devices
  • Voltage monitoring in automotive systems
  • Industrial control systems

Features

  • High-accuracy voltage detection: Ensures precise voltage monitoring.
  • Ultra-low current consumption: Minimizes power drain, extending battery life.
  • Small package size (SOT-23-5): Enables use in compact devices.
  • Wide operating voltage range: Suitable for diverse power supply voltages.
  • Built-in hysteresis: Prevents chattering due to noise.
  • Open drain output: Flexible interfacing with various logic levels.

Benefits

  • Improved system reliability: Prevents malfunction due to voltage drops.
  • Extended battery life: Low current consumption is ideal for battery-powered devices.
  • Reduced board space: Small package allows for compact designs.
  • Simplified design: Integrated features reduce external component count.
  • Robust performance: High accuracy and stable operation in various conditions.

Additional Details

The S-8327E20MC-EVA-T2 features a detection voltage of 2.0V. The hysteresis width helps to avoid unstable outputs due to noise on the power supply line. The device operates over a wide temperature range. Its open-drain output allows for easy interfacing with microcontrollers and other digital circuits. The SOT-23-5 package allows for automated mounting and reflow soldering. This voltage detector provides reliable voltage monitoring in various electronic applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess