EN
  • EN
  • DE

S-8327E50M6-EKE-T2

Part No S-8327E50M6-EKE-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310331-S-8327E50M6-EKE-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8327E50M6-EKE-T2 CAD Model

Description

The S-8327E50M6-EKE-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor power supply voltages and generate a reset signal when the voltage drops below a specified threshold. This specific model is characterized by its high-precision detection and ultra-low current consumption, making it suitable for battery-powered devices and other applications where power efficiency is crucial.

Applications

  • Reset circuits for microcontrollers and microprocessors
  • Power management in battery-powered devices (e.g., wearables, IoT devices)
  • Over-voltage and under-voltage protection
  • Voltage monitoring in automotive electronics
  • Backup battery systems

Features

  • High-accuracy voltage detection: Ensures precise monitoring of supply voltage.
  • Ultra-low current consumption: Minimizes the load on the power supply.
  • Small package (SOT-23-6): Allows for compact circuit designs.
  • Wide operating voltage range: Provides flexibility in different applications.
  • Built-in hysteresis: Prevents oscillations near the threshold voltage.
  • Open-drain output: Enables flexible interfacing with other circuits.

Benefits

  • Improved system reliability: Prevents erratic operation due to voltage fluctuations.
  • Extended battery life: Minimizes power consumption in portable devices.
  • Reduced board space: Small package enables denser circuit layouts.
  • Simplified circuit design: Integrated functionality reduces external components.
  • Enhanced system protection: Protects sensitive components from voltage irregularities.

Additional Details

The S-8327E50M6-EKE-T2 features a detection voltage of 5.0V. The 'M6' in the part number indicates that it is available in a SOT-23-6 package. This voltage detector includes hysteresis to prevent false triggering caused by noise or voltage ripple. The open-drain output requires a pull-up resistor. This device is widely used in embedded systems to ensure reliable operation by monitoring the power supply voltage and providing a reset signal to the microcontroller or microprocessor when necessary. Its low power consumption and small size make it an ideal choice for portable and battery-powered applications.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess