EN
  • EN
  • DE

S-8328J50MC-F3E-T2

Part No S-8328J50MC-F3E-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310355-S-8328J50MC-F3E-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8328J50MC-F3E-T2 CAD Model

Description

The S-8328J50MC-F3E-T2 is a step-up DC-DC converter IC from SII Semiconductor Corporation. This device is designed to efficiently boost voltage from a low input source to a higher, stable output voltage, making it ideal for battery-powered applications and portable electronics.

Applications:

  • Portable Navigation Devices (GPS): Providing a stable voltage supply for display and processing units.
  • Handheld Barcode Scanners: Boosting voltage for scanner operation and data processing.
  • Wireless Mouse and Keyboards: Ensuring consistent power for reliable wireless communication.
  • Remote Controls: Powering IR or RF transmitters effectively.
  • Low-Power Microcontroller Applications: Providing the required voltage from a battery source.

Features:

  • High Efficiency Conversion: Minimizes power loss during voltage step-up, extending battery life.
  • Low Start-Up Voltage: Operates from a low input voltage, enabling use with nearly depleted batteries.
  • Integrated Oscillator: Simplifies design by including an internal oscillator, reducing external component count.
  • Overcurrent Protection: Protects the device and connected circuitry from damage due to excessive current.
  • Soft Start Function: Reduces inrush current at startup, minimizing stress on components and preventing voltage drops.
  • Adjustable Output Voltage: Offers flexibility to customize the output voltage for specific application requirements.
  • Compact Package: Suitable for space-constrained applications in portable devices.

Benefits:

  • Extended Operating Time: High efficiency results in prolonged battery life for portable devices.
  • Improved System Reliability: Built-in protection mechanisms ensure stable and dependable operation.
  • Simplified Circuit Design: Integrated features reduce the need for external components, streamlining design and reducing board space.
  • Cost-Effective Solution: Offers a balance of performance and cost, suitable for a wide range of applications.

Additional Details:

The S-8328J50MC-F3E-T2 operates at a specific switching frequency optimized for high efficiency. Appropriate selection of external components, such as inductors and capacitors, is essential for optimal performance and stability. The device is designed to operate reliably within a defined temperature range.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess