EN
  • EN
  • DE

S-8357B26MC-NIL-T2

Part No S-8357B26MC-NIL-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063808-S-8357B26MC-NIL-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8357B26MC-NIL-T2 CAD Model

Description

The S-8357B26MC-NIL-T2 is a high-performance step-up switching regulator manufactured by SII Semiconductor Corporation. This integrated circuit is designed for applications requiring efficient voltage boosting from a low input voltage. It integrates a low on-resistance power MOSFET, contributing to its high efficiency and compact size.

Applications

  • Portable electronic devices: Smartphones, tablets, and mobile power banks.
  • Wearable technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Sensors, trackers, and other low-power IoT devices.
  • LED lighting: Driving LEDs in backlight applications and small lighting systems.
  • Battery-powered systems: Efficiently stepping up voltage from batteries.

Features

  • Input Voltage Range: Wide input voltage range allows for flexible power source options.
  • Output Voltage: Fixed output voltage for stable and reliable power delivery.
  • High Efficiency: Achieves high power conversion efficiency, minimizing energy loss and extending battery life.
  • Integrated Power MOSFET: Simplifies circuit design and reduces external component count.
  • Small Package: Compact package size suitable for space-constrained applications.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage.
  • Soft-Start Function: Reduces inrush current during startup, ensuring stable operation.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life in portable devices.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Reliable Operation: Built-in protection features ensure stable and reliable performance.
  • Simplified Design: Integrated components reduce external component count and simplify circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage boosting applications.

Additional Details

The S-8357B26MC-NIL-T2 utilizes a current mode control architecture, which provides excellent transient response and stable operation. The fixed output voltage ensures a regulated power supply for sensitive electronic components. Its overcurrent protection prevents damage from short circuits or excessive load currents. The soft-start function limits inrush current during startup, further enhancing stability and preventing voltage dips. It comes in a compact package, suitable for high-density circuit boards. The specific input voltage range and output voltage are available in the datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SONiX
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
AMCC
Lowest to $2.8182
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5003 $60.0120
95+ $1.2312 $116.9640
150+ $1.1931 $178.9650
200+ $1.1550 $231.0000
260+ $1.1157 $290.0820
350+ $1.0014 $350.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess