EN
  • EN
  • DE

S-8357B60MC-NJTT2G

Part No S-8357B60MC-NJTT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 0.9 V to 10 V
Frequency - Switching 100kHz
Duty Cycle (Max) 83%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 118458-S-8357B60MC-NJTT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8357B60MC-NJTT2G CAD Model

Description

The S-8357B60MC-NJTT2G is a step-up DC-DC converter manufactured by SII Semiconductor Corporation. It is designed to efficiently boost voltage levels, making it suitable for applications where a stable and higher voltage is required from a lower voltage source. This component integrates several key features to enhance performance and reliability.

Applications

  • Portable Devices: Powering smartphones, tablets, and other mobile devices.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and similar devices.
  • IoT Applications: Powering sensors and communication modules in IoT devices.
  • LED Backlighting: Driving LEDs for backlighting in displays.
  • Battery-Powered Equipment: Efficient voltage boosting in battery-powered systems.

Features

  • High Efficiency: Designed for high power conversion efficiency to minimize energy loss.
  • Integrated Power MOSFET: Incorporates a built-in power MOSFET to reduce external component count.
  • Small Package: Available in a compact package for space-constrained applications.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.
  • Soft-Start Function: Features a soft-start function to limit inrush current during startup.
  • Fixed Output Voltage: Provides a stable and regulated fixed output voltage.

Benefits

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more compact product designs.
  • Enhanced Reliability: Overcurrent protection enhances system reliability.
  • Simplified Design: Integrated components simplify circuit design and reduce component count.
  • Stable Operation: Soft-start function ensures stable and reliable operation during startup.

Additional Details

The S-8357B60MC-NJTT2G utilizes a current mode control architecture, providing excellent transient response and load regulation. The integrated power MOSFET reduces external component count and simplifies PCB layout. The overcurrent protection feature safeguards the device and the load from potential damage caused by short circuits or overloads. The soft-start function minimizes inrush current, preventing voltage drops and ensuring a smooth startup. The fixed output voltage provides a stable and consistent power supply for connected devices. Consult the datasheet for precise voltage and current specifications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess