EN
  • EN
  • DE

S-8357E50MC-NLJ-T2

Part No S-8357E50MC-NLJ-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063820-S-8357E50MC-NLJ-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8357E50MC-NLJ-T2 CAD Model

Description

The S-8357E50MC-NLJ-T2 is a step-up DC/DC converter manufactured by SII Semiconductor Corporation. It is designed to efficiently boost a lower input voltage to a higher, regulated output voltage. This device is commonly used in portable and battery-powered applications where space and efficiency are critical.

Applications

  • Portable Electronics: Powering smartphones, tablets, and portable media players.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Providing stable voltage to sensors, communication modules, and other IoT components.
  • LED Lighting: Driving LEDs for backlighting and general lighting applications.
  • Battery-Powered Systems: Boosting voltage from batteries in portable and remote devices.

Features

  • High Efficiency: Designed for high power conversion efficiency to minimize energy loss.
  • Integrated Power MOSFET: Built-in power MOSFET simplifies circuit design and reduces external component count.
  • Small Package: Compact package size allows for use in space-constrained applications.
  • Overcurrent Protection (OCP): Protects the device and load from damage due to excessive current.
  • Soft-Start Function: Limits inrush current during startup, ensuring stable operation.
  • Fixed Output Voltage: Provides a stable and regulated fixed output voltage.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more compact product designs.
  • Enhanced Reliability: Overcurrent protection improves system reliability.
  • Simplified Design: Integrated components simplify circuit design and reduce component count.
  • Stable Operation: Soft-start function ensures stable and reliable operation during startup.

Additional Details

The S-8357E50MC-NLJ-T2 employs a current mode control architecture for improved transient response and load regulation. The integrated power MOSFET contributes to the overall efficiency and reduces external component requirements. The overcurrent protection feature safeguards the device and the connected load from damage due to short circuits or excessive current draw. The soft-start functionality limits inrush current during power-up, preventing voltage dips and ensuring a smooth startup sequence. Refer to the datasheet for detailed electrical characteristics, including input voltage range, output voltage, and switching frequency.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2455 $65.9640
18+ $6.7660 $121.7880
27+ $6.5546 $176.9742
37+ $6.3433 $234.7021
48+ $6.1319 $294.3312
64+ $5.4978 $351.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess