EN
  • EN
  • DE

S-8520B50MC-ASJ-T2

Part No S-8520B50MC-ASJ-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063837-S-8520B50MC-ASJ-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8520B50MC-ASJ-T2 CAD Model

Description

The S-8520B50MC-ASJ-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is specifically designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predefined threshold. This function is critical for maintaining stable operation and preventing data corruption, especially in systems using microcontrollers, memory, and other sensitive digital components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or voltage drop events.
  • CPU and Logic Circuit Protection: Safeguards CPUs and logic circuits from operating under insufficient voltage conditions, which can lead to malfunctions.
  • Memory Backup Systems: Triggers memory backup procedures when a voltage drop is detected, protecting critical data.
  • Power Management Systems: Integrated into power management circuits to monitor and regulate voltage levels, ensuring stable operation.
  • Portable Electronics: Suitable for battery-powered devices such as smartphones, tablets, and wearable devices where stable voltage is essential.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1%.
  • Ultra-Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications and extending battery life.
  • Small Package Size: Available in a compact SOT-23 package for high-density board layouts.
  • Fixed Detection Voltage: Features a fixed detection voltage of 5.0V (indicated by “50” in the part number).
  • Hysteresis Characteristic: Includes hysteresis to prevent output chattering caused by minor voltage fluctuations.
  • Open-Drain Output: Provides flexible interfacing with various logic levels and circuit configurations.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad range of temperatures.

Benefits

  • Ensures System Reliability: Prevents system malfunctions and data corruption caused by low voltage conditions.
  • Protects Data Integrity: Prevents data loss in memory devices during voltage drops or power failures.
  • Extends Battery Life: Minimal current draw contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Integrates essential reset functionality, reducing the need for external components and simplifying design.
  • Reduces System Downtime: Minimizes the risk of voltage-related failures, reducing downtime and maintenance.

Additional Details

The S-8520B50MC-ASJ-T2 operates with a low supply voltage and provides an open-drain output, facilitating easy integration with various digital systems. The hysteresis feature ensures stable and reliable reset operation, preventing oscillations near the threshold voltage. The small SOT-23 package is suitable for applications where board space is limited. The precise 5.0V detection voltage guarantees accurate monitoring of the power supply. It is a crucial component for ensuring the reliable operation of electronic systems and protecting sensitive components from potential damage due to voltage irregularities.

In summary, the S-8520B50MC-ASJ-T2 voltage detector offers a dependable and efficient solution for monitoring voltage levels and ensuring the stable operation of electronic devices. Its low power consumption, compact size, and high accuracy make it suitable for a wide range of applications, especially in portable and battery-powered systems requiring a 5.0V detection threshold.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4366 $59.8026
26+ $4.4606 $115.9756
41+ $4.3209 $177.1569
56+ $4.1823 $234.2088
72+ $4.0425 $291.0600
96+ $3.6244 $347.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess