The S-93A86AD0A-J8T2GB is a low-dropout (LDO) voltage regulator IC manufactured by SII Semiconductor Corporation. This device provides a stable and regulated output voltage from a varying input voltage, even when the input voltage is only slightly higher than the desired output voltage. This characteristic makes it suitable for battery-powered devices and other applications where voltage headroom is limited and efficiency is important.
Applications
- Power management in battery-powered devices such as smartphones, tablets, and portable media players.
- Voltage regulation for microcontrollers, memory chips, and other sensitive electronic components.
- Post-regulation in switching power supplies to reduce output ripple and noise.
- Powering sensors and other low-power devices requiring a stable and precise voltage source.
- Noise reduction in analog circuits.
Features
- Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
- High Output Voltage Accuracy: Provides a stable and precise output voltage, ensuring reliable operation of connected components.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- Overcurrent Protection: Protects the regulator and the load from excessive current draw.
- Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.
- Small Package Size: Allows for integration into space-constrained applications.
Benefits
- Extended Battery Life: Low quiescent current helps conserve power, leading to longer battery life in portable devices.
- Stable Power Supply: Provides a consistent voltage supply for sensitive electronic components, improving system reliability.
- Protection Against Damage: Overcurrent and thermal shutdown protection features safeguard the regulator and connected devices.
- Simplified Design: Integrated protection features reduce the need for external components.
- Compact Solution: Small package size enables integration into space-constrained applications.
Additional Details
The S-93A86AD0A-J8T2GB is typically available in a small surface-mount package. The output voltage is pre-set. The datasheet provides detailed information on electrical characteristics, thermal considerations, and application circuit examples. Proper bypassing with capacitors is critical for ensuring stability and optimal performance. An enable/disable function is likely included for further power saving.