EN
  • EN
  • DE

S-93C56AFJ-TB

Part No S-93C56AFJ-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310986-S-93C56AFJ-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C56AFJ-TB CAD Model

Description

The S-93C56AFJ-TB is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It offers a non-volatile storage solution tailored for applications requiring a compact and reliable memory. It features a Microwire interface for seamless communication with microcontrollers and other digital systems. This component is well-suited for storing configuration settings, calibration data, and other small yet vital pieces of information that must persist even without a power supply.

Applications

  • Consumer Electronics: Employed in TVs, DVD players, and set-top boxes to store user preferences, channel lineups, and device settings.
  • Automotive Systems: Integrated into car radios, instrument panels, and engine control units (ECUs) for retaining vehicle settings, diagnostic codes, and calibration parameters.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs), sensors, and data loggers for storing configuration parameters, calibration data, and operating parameters.
  • Medical Equipment: Incorporated into medical instruments for storing patient data, device configurations, and calibration settings.
  • Office Automation Devices: Used in printers, scanners, and copiers for storing device settings, firmware, and configuration data.

Features

  • Memory Capacity: Commonly available in 2K-bit (256 x 8) or 4K-bit (512 x 8) configurations.
  • Communication Interface: Microwire (3-wire serial interface) enables simple interfacing with microcontrollers.
  • Operating Voltage: Designed for low-voltage operation, typically ranging from 1.8V to 5.5V.
  • Minimal Power Consumption: Engineered for low-power applications, thereby minimizing battery drain in portable devices.
  • Data Write Protection: Incorporates a write-protect function to safeguard against accidental data overwriting.
  • Endurance: Boasts a high number of write/erase cycles, ensuring reliable data storage throughout the lifespan.
  • Data Retention: Offers long-term data retention, guaranteeing data preservation even during prolonged power outages.
  • Compact Packaging: Available in small surface-mount packages like SOT-25, SOP-8, or TSSOP-8 for space-constrained applications.

Benefits

  • Non-Volatile Memory: Data is retained even when power is lost, guaranteeing the preservation of critical information.
  • Ease of Integration: The Microwire interface simplifies integration into existing systems and speeds up development.
  • Low Power Consumption: Reduces energy consumption, prolonging battery life in portable devices.
  • Reliable Data Storage: Provides dependable data storage with excellent data retention and high write/erase endurance.
  • Small Footprint: The compact package allows for usage in applications where space is at a premium.
  • Cost-Effectiveness: Presents an economical solution for non-volatile memory storage needs.

Additional Details

The S-93C56AFJ-TB uses a 3-wire Microwire serial interface comprising Chip Select (CS), Serial Clock (SK), and Serial Data Input/Output (DI/DO). Data is written and read serially through this interface. The write protect function is often controlled by a dedicated pin or through specific command sequences. The operating temperature range generally falls within the industrial range (-40°C to +85°C). For exact specifications, please refer to the device datasheet. This EEPROM is a good choice for applications that require occasional data updates and long-term storage of configuration or calibration settings.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess