EN
  • EN
  • DE

S-93C56AMFN-TB-G

Part No S-93C56AMFN-TB-G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310991-S-93C56AMFN-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C56AMFN-TB-G CAD Model

Description

The S-93C56AMFN-TB-G is a 16K-bit (2K x 8-bit) EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. It builds upon the S-93C56AMFN-TB with added features or enhancements related to environmental compliance or specific application requirements. Like its counterpart, it boasts low voltage and low current consumption, coupled with a user-friendly 2-wire serial interface (I2C) for seamless system integration.

Applications

  • Consumer Electronics: Used in devices like DVD players, Blu-ray players, and digital cameras to store user settings, firmware, and other non-volatile data.
  • Industrial Automation: Employed in industrial control panels, sensors, and data loggers for storing configuration parameters, calibration data, and operational logs.
  • Automotive Systems: Integrated into automotive infotainment systems, body control modules, and diagnostic tools for storing vehicle configuration data, fault codes, and calibration settings.
  • Medical Equipment: Used in medical monitoring devices, diagnostic equipment, and patient management systems for storing patient data, device settings, and calibration information.
  • Smart Home Devices: Found in smart thermostats, security systems, and lighting controllers to store user preferences, device configurations, and network settings.

Features

  • Memory Capacity: 16K-bit (2K x 8-bit) non-volatile EEPROM.
  • Communication Interface: 2-wire serial interface (I2C protocol) for easy communication with microcontrollers and other digital devices.
  • Low-Voltage Operation: Operates at low voltages (typically 1.8V to 5.5V), making it compatible with low-power systems.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes, ideal for battery-powered applications.
  • Write Protection: Incorporates hardware write protection mechanisms to prevent accidental data corruption during operation.
  • High Endurance: Provides high endurance withstanding a large number of write/erase cycles (typically 1,000,000 cycles).
  • Extended Data Retention: Guarantees long-term data retention (typically 100 years) ensuring reliable data storage.
  • Wide Temperature Range: Operates over a wide temperature range (typically -40°C to +85°C) making it suitable for various environments.
  • RoHS Compliance: Likely includes RoHS (Restriction of Hazardous Substances) compliance for environmental friendliness (indicated by the "-G").

Benefits

  • Simplified Integration: I2C interface allows for simple integration with microcontrollers and other digital devices, reducing development time.
  • Extended Battery Life: Low power consumption extends battery life in portable and battery-powered applications.
  • Data Integrity: Write protection mechanisms prevent accidental data corruption ensuring reliable data storage.
  • Reliable Performance: High endurance and long data retention guarantee reliable operation over the product's lifespan.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental regulations and standards.

The S-93C56AMFN-TB-G EEPROM provides a reliable and efficient solution for storing configuration data, user preferences, and other non-volatile information in a variety of applications. Its low power consumption, high endurance, and integrated write protection features make it an excellent choice for designers seeking a robust and environmentally conscious memory solution.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess