EN
  • EN
  • DE

S-93C56BD0I-J8T2

Part No S-93C56BD0I-J8T2
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187347-S-93C56BD0I-J8T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C56BD0I-J8T2 CAD Model

Description

The S-93C56BD0I-J8T2 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is a non-volatile memory device that can be electrically erased and reprogrammed, making it suitable for applications requiring frequent data updates and long-term data storage. This EEPROM utilizes a two-wire serial interface for communication, simplifying integration with microcontrollers and other digital systems.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing configuration settings and user preferences.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial devices for storing calibration data and program parameters.
  • Automotive Electronics: Utilized in car radios, navigation systems, and engine control units (ECUs) for storing vehicle settings and diagnostic information.
  • Medical Devices: Integrated into medical instruments for storing patient data, calibration settings, and device configurations.
  • Security Systems: Used in alarm systems and access control systems for storing user codes and system configurations.

Features:

  • High Endurance: Capable of withstanding a large number of erase/write cycles, ensuring data integrity over a long operational life.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption and making it suitable for battery-powered applications.
  • Two-Wire Serial Interface: Uses a simple two-wire interface (I2C), minimizing pin count and simplifying integration with microcontrollers.
  • Small Package: Available in a compact package, saving valuable board space.
  • Data Protection: Includes built-in data protection features to prevent accidental data corruption.

Benefits:

  • Reliable Data Storage: Provides reliable non-volatile data storage, ensuring data retention even when power is removed.
  • Easy Integration: The two-wire serial interface simplifies integration with microcontrollers and other digital systems, reducing development time and cost.
  • Low Power Consumption: Low voltage operation minimizes power consumption, making it suitable for battery-powered applications.
  • Compact Size: The small package size saves valuable board space, enabling smaller and more compact designs.
  • Enhanced Data Security: Built-in data protection features prevent accidental data corruption, ensuring data integrity.

Additional Details:

The S-93C56BD0I-J8T2 typically has an operating voltage range of 1.8V to 5.5V, and an operating temperature range of -40°C to +85°C. It is available in various package options, including TSSOP and MSOP. The memory capacity is typically 2K bits (256 x 8 bits or 128 x 16 bits, configurable). The specific endurance and data retention characteristics can vary depending on the exact model and operating conditions, but are typically specified in the datasheet.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,703 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess