EN
  • EN
  • DE

S-93C66BD0I-B8T1

Part No S-93C66BD0I-B8T1
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187371-S-93C66BD0I-B8T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C66BD0I-B8T1 CAD Model

Description

The S-93C66BD0I-B8T1 is an EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by SII Semiconductor Corporation. This serial EEPROM is designed for applications that require non-volatile storage of small amounts of data, such as configuration settings, calibration data, or user preferences. It communicates via a Microwire serial interface, making it easy to integrate with a wide range of microcontrollers and other digital systems.

Applications:

  • Storage of configuration parameters in consumer electronics devices.
  • Calibration data storage in sensors and measurement equipment.
  • User preference storage in portable electronic devices.
  • Security code storage in access control systems.
  • Storage of system parameters in industrial control applications.

Features:

  • Memory Size: Typically 16 Kbits (2048 x 8) or 8 Kbits (1024 x 8) depending on the exact configuration. Check the datasheet for confirmation.
  • Interface: Microwire serial interface for simple communication.
  • Supply Voltage: Low-voltage operation, typically ranging from 1.8V to 5.5V.
  • Low Current Consumption: Optimized for low power consumption in both active and standby modes.
  • Data Retention: Guarantees long-term data retention, typically 100 years.
  • Write Endurance: Supports a high number of write cycles, usually around 1 million cycles per byte.
  • Operating Temperature Range: Wide operating temperature range, often specified as -40°C to +85°C.
  • Package: Available in space-saving surface-mount packages like TSSOP-8 or SOP-8.
  • Write Protection: Includes hardware write protection features to prevent accidental data overwrites.

Benefits:

  • Non-Volatile Memory: Retains stored data even when power is lost, ensuring data integrity.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered devices.
  • Compact Size: Small package options allow for integration in space-constrained applications.
  • Easy Integration: Microwire interface simplifies communication with microcontrollers.
  • High Reliability: Provides reliable data storage with high endurance and data retention.

Additional Details:

The Microwire interface used by the S-93C66BD0I-B8T1 typically consists of a clock line, a data input line, a data output line, and a chip select line. The specific 'B8T1' suffix usually refers to the packaging, temperature grade, and other manufacturing specifications. To obtain precise electrical characteristics, timing diagrams, and package dimensions, it's crucial to consult the official datasheet from SII Semiconductor Corporation. When integrating this EEPROM into a system, ensuring proper decoupling near the power supply pins is vital for stable and reliable operation. The operating voltage range should be carefully considered to guarantee compatibility with the host microcontroller's logic levels. Hardware write protection, when enabled, safeguards the stored data against accidental modifications.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess