EN
  • EN
  • DE

S-L2980A15MC-C6A-TRB

Part No S-L2980A15MC-C6A-TRB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 325277-S-L2980A15MC-C6A-TRB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-L2980A15MC-C6A-TRB CAD Model

Description

The S-L2980A15MC-C6A-TRB is a voltage regulator manufactured by SII Semiconductor Corporation. It's part of a series of low-dropout (LDO) regulators designed for portable devices and other applications that demand efficient power management.

Applications

  • Smartphones and tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable audio players
  • Digital cameras
  • Wireless communication devices
  • IoT (Internet of Things) devices

Features

  • Low dropout voltage
  • Low quiescent current
  • Overcurrent protection
  • Thermal shutdown protection
  • High ripple rejection
  • Small package size (typically SOT-23 or similar)
  • Fixed output voltage (1.5V in this case)
  • Tape and Reel packaging for automated assembly

Benefits

  • Extends battery life in portable devices due to low quiescent current
  • Provides stable output voltage even with fluctuating input voltage
  • Protects the device from damage due to overcurrent or overheating
  • Reduces noise and interference in sensitive circuits due to high ripple rejection
  • Saves board space due to the small package size
  • Facilitates efficient and cost-effective manufacturing through automated assembly

Additional Details

The S-L2980A15MC-C6A-TRB is a 1.5V fixed output LDO regulator. The input voltage range typically extends a few volts above the output voltage. The "C6A" likely denotes a specific package type or performance grade, and the "TRB" signifies Tape and Reel packaging. The LDO regulator utilizes internal protection circuits to prevent damage from overcurrent and thermal overload conditions. These features significantly contribute to the reliability and robustness of the power supply. Consult the datasheet for detailed electrical characteristics, thermal performance, and package dimensions.

LDO regulators are critical components in modern electronics where stable and efficient power delivery is required. The S-L2980A15MC-C6A-TRB provides a compact and reliable solution for applications needing a fixed 1.5V power supply. Its low quiescent current and small package make it ideally suited for battery-powered portable devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess