EN
  • EN
  • DE

S-L2980A33PN-C6S-TF

Part No S-L2980A33PN-C6S-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 190375-S-L2980A33PN-C6S-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-L2980A33PN-C6S-TF CAD Model

Description

The S-L2980A33PN-C6S-TF is a 3.3V fixed voltage regulator from SII Semiconductor Corporation. This is a Low Dropout (LDO) regulator, meaning it can maintain a stable 3.3V output even when the input voltage is only slightly higher than 3.3V. This feature is especially useful in battery-powered devices where the battery voltage decreases over time.

Applications:

  • Battery-powered devices: Smartphones, tablets, portable media players, and other devices requiring efficient power management.
  • Wireless sensor networks: Provides a stable voltage supply for sensors and communication modules in IoT applications.
  • Wearable electronics: Smartwatches, fitness trackers, and other wearable devices benefiting from low power consumption.
  • Microcontroller-based systems: Supplies clean and regulated power for microcontrollers and other digital circuits.
  • Memory circuits: Regulates the voltage supplied to memory ICs to ensure data integrity and reliable operation.

Features:

  • Low Dropout Voltage: Operates efficiently with a minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a precise and stable 3.3V output.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by short circuits or excessive current draw.
  • Thermal Shutdown: Prevents the regulator from overheating and potentially failing under high load conditions.
  • Compact Package: Suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Extends Battery Life: LDO characteristics and low quiescent current contribute to longer operating times for battery-powered devices.
  • Enhances System Reliability: Built-in protection features safeguard against damage from overcurrent and overheating.
  • Simplifies Design: Requires minimal external components, reducing board space and BOM cost.
  • Improved Performance: Stable and accurate voltage regulation ensures optimal performance of connected devices.
  • Reduces Power Dissipation: Efficient operation minimizes heat generation.

Additional Details:

The S-L2980A33PN-C6S-TF is typically used with ceramic capacitors on the input and output for stable operation. The datasheet specifies the recommended capacitor values and ESR (Equivalent Series Resistance) ranges. The 'PN' likely denotes the package type, and the 'C6S-TF' likely relates to the specific tape and reel packaging for automated assembly and possibly a lead-free finish. Detailed information, including absolute maximum ratings, electrical characteristics, and application circuits, can be found in the official datasheet from SII Semiconductor Corporation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess