EN
  • EN
  • DE

S80717AN

Part No S80717AN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308239-S80717AN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S80717AN CAD Model

Description

The S-80717AN is a voltage detector manufactured by SII Semiconductor Corporation. These voltage detectors are designed to monitor voltage levels within electronic circuits and provide a reset signal or other form of notification when the voltage drops below a specified threshold. They are commonly used in a wide range of applications to ensure system stability and prevent data corruption or malfunction due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensuring microcontrollers start properly and avoid erroneous operation during voltage sags.
  • Power Management Systems: Monitoring power supply voltages and initiating protective measures in case of undervoltage.
  • Battery-Powered Devices: Supervising battery voltage to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Protecting sensitive components from voltage fluctuations in industrial environments.
  • Automotive Electronics: Monitoring voltage levels within automotive systems to ensure reliable operation of electronic components.

Features

  • Low Current Consumption: Minimizes power drain on the monitored circuit, crucial for battery-powered applications.
  • High-Precision Detection Voltage: Offers accurate voltage monitoring for reliable system protection.
  • Small Package Options: Allows for compact designs and efficient use of board space.
  • Hysteresis: Prevents chattering or false triggering around the threshold voltage.
  • Wide Operating Temperature Range: Ensures reliable operation in diverse environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Design: Integrates voltage monitoring functionality into a single component, reducing design complexity.
  • Enhanced System Protection: Protects sensitive components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a simple and affordable way to ensure system stability.

The S-80717AN typically comes in small surface-mount packages like SOT-23 or similar. The specific threshold voltage is a key parameter and varies between different versions of the S-80717 series. It's important to consult the datasheet to determine the exact threshold voltage, hysteresis, and other electrical characteristics for the particular application. The output type (e.g., N-channel open drain, CMOS) is also a significant consideration for interfacing with other circuit components. Proper decoupling capacitors should be used near the device power supply pin to ensure stable operation.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess