EN
  • EN
  • DE

S9252AB

Part No S9252AB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310918-S9252AB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9252AB CAD Model

Description

The S9252AB is a voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable and regulated output voltage from a variable input voltage. These regulators are commonly used in a wide range of electronic devices to ensure consistent performance and protect sensitive components from voltage fluctuations.

Applications

  • Power management systems in portable electronics.
  • Voltage stabilization for microcontrollers and microprocessors.
  • Linear regulation in battery-powered devices.
  • Post regulation for switching power supplies.
  • Regulation in sensor applications.

Features

  • Low dropout voltage: Ensures regulation even with a small difference between input and output voltage.
  • High output voltage accuracy: Provides a stable and precise output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively providing current to the load.
  • Small package size: Allows for compact designs.

Benefits

  • Stable power supply: Provides a consistent voltage supply for sensitive electronic components, improving overall system reliability.
  • Protection against voltage fluctuations: Safeguards connected devices from damage due to voltage spikes or drops.
  • Extended battery life: Low quiescent current helps to conserve power in battery-powered applications.
  • Simplified design: Integrates multiple protection features, reducing the need for external components.
  • Compact solution: Small package size enables integration into space-constrained applications.

Additional Details

The S9252AB typically comes in a small surface-mount package. It operates within a specified input voltage range, and the output voltage is pre-set or adjustable depending on the specific variant. The device also features enable/disable functionality for power saving purposes. Consult the datasheet for precise electrical characteristics, thermal considerations, and application circuit examples. The regulator is designed to be used with appropriate bypass capacitors to ensure stability and optimal performance.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess