EN
  • EN
  • DE

SC17710YBS-T1

Part No SC17710YBS-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 314989-SC17710YBS-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC17710YBS-T1 CAD Model

Description

The SC17710YBS-T1 is a system power management IC (PMIC) manufactured by SII Semiconductor Corporation. This integrated circuit is designed to efficiently manage power distribution and regulation within various electronic devices, contributing to improved system performance and extended battery life. It integrates multiple power management functions into a single chip, reducing the number of discrete components required on a printed circuit board (PCB).

Applications

  • Smartphones and mobile devices: Managing power for the processor, display, memory, and other peripherals.
  • Tablets: Providing efficient power distribution and regulation.
  • Portable media players: Optimizing power consumption for extended playback time.
  • Wearable devices (smartwatches, fitness trackers): Managing power in compact, battery-powered devices.
  • IoT (Internet of Things) devices: Providing power management in low-power, connected devices.

Features

  • Multiple voltage rails: Provides several regulated voltage outputs to power different components within the system.
  • High efficiency DC-DC converters: Ensures minimal power loss during voltage conversion, maximizing battery life.
  • Low quiescent current: Minimizes power consumption when the device is in standby or idle mode.
  • Over-voltage protection (OVP): Protects the device from damage due to excessive input voltage.
  • Over-current protection (OCP): Protects the device from damage due to excessive output current.
  • Short-circuit protection (SCP): Protects the device from damage due to short circuits on the output.
  • Thermal shutdown: Protects the device from damage due to overheating.
  • I2C interface: Allows for programmable control and monitoring of power management functions.

Benefits

  • Extended battery life: High-efficiency DC-DC converters and low quiescent current minimize power consumption.
  • Reduced system size and cost: Integration of multiple power management functions reduces the number of discrete components required.
  • Improved system reliability: Built-in protection features prevent damage due to voltage and current surges.
  • Simplified system design: Integrated I2C interface allows for easy configuration and monitoring.
  • Enhanced system performance: Stable and regulated voltage outputs ensure optimal performance of all system components.

Additional Details

The SC17710YBS-T1 typically operates with an input voltage range of 2.7V to 5.5V. It provides multiple regulated output voltages, typically ranging from 0.8V to 3.3V, with adjustable output current capabilities. The specific output voltage and current configurations can be programmed via the I2C interface. The device is available in a compact package, such as a QFN package, suitable for space-constrained applications. The '-T1' suffix likely indicates a specific packaging or tape-and-reel option for automated assembly. The 'S' in the name may refer to a slight modification of the base version ('A') such as a change in output voltage range or minor circuit optimization. The device also includes a power-good output signal which indicates when the output voltages are within the specified range, enabling the system to properly sequence the power-up and power-down of the various components.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess