EN
  • EN
  • DE

SP-T2A-F 32.768KHZ 10PPM/12.5PF

Part No SP-T2A-F 32.768KHZ 10PPM/12.5PF
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
RoHS State Request Verification
Win Source Part Number 759126-SP-T2A-F 32.768KHZ 10PPM/12.5PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP-T2A-F 32.768KHZ 10PPM/12.5PF CAD Model

Description

The SP-T2A-F 32.768KHZ 10PPM/12.5PF is a tuning fork crystal resonator manufactured by SII Semiconductor Corporation. It is designed for applications requiring a precise and stable timekeeping reference, typically operating at a frequency of 32.768 kHz. This frequency is commonly used in real-time clocks (RTCs) due to its convenient division down to 1 Hz.

Applications

  • Real-time clocks (RTCs): Provides the timing reference for accurate timekeeping.
  • Microcontrollers: Used as a clock source for low-power microcontrollers.
  • Wearable devices: Smartwatches, fitness trackers, and other wearable electronics.
  • Metering devices: Electricity meters, gas meters, and water meters.
  • Industrial control systems: Timing and synchronization in industrial automation.

Features

  • Frequency: 32.768 kHz (kilohertz).
  • Frequency tolerance: ±10 PPM (parts per million).
  • Load capacitance: 12.5 pF (picofarads).
  • Operating temperature range: Typically -40°C to +85°C (industrial temperature range).
  • Small size: Compact package for space-constrained applications.
  • High stability: Provides a stable and accurate timekeeping reference.
  • Low aging: Minimal frequency drift over time.

Benefits

  • Accurate timekeeping: Provides a precise and stable timekeeping reference.
  • Low power consumption: Minimal power dissipation.
  • Small size: Suitable for space-constrained applications.
  • Wide operating temperature range: Operates reliably in harsh environments.
  • High reliability: Ensures long-term stability and accuracy.
  • Easy integration: Simple circuit design for easy integration into electronic circuits.

Additional Details

The SP-T2A-F crystal resonator typically comes in a surface-mount package. The 10 PPM frequency tolerance indicates that the actual frequency may vary by up to 10 parts per million from the nominal frequency of 32.768 kHz. The 12.5 pF load capacitance specifies the external capacitance required for the crystal to oscillate at its specified frequency. It is crucial to match the load capacitance specified by the crystal to the oscillator circuit for optimal performance. The crystal is typically used in conjunction with a crystal oscillator circuit, which provides the necessary feedback and amplification to sustain oscillation. Proper layout and grounding techniques are important for minimizing noise and ensuring stable operation. Consulting the datasheet from SII Semiconductor Corporation provides detailed information on electrical characteristics, mechanical dimensions, and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Panasonic
Lowest to $26.8133
Atmel
Lowest to $8.5447
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
STMicroelectronics
Lowest to $20.1698

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess