EN
  • EN
  • DE

SP-T2A-F-32.768KHZ 12.5P

Part No SP-T2A-F-32.768KHZ 12.5P
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838615-SP-T2A-F-32.768KHZ 12.5P
Ultra Librarian 3D Model Ultra Librarian SP-T2A-F-32.768KHZ 12.5P CAD Model

Description

The SP-T2A-F-32.768KHZ 12.5P is a 32.768 kHz crystal oscillator from SII Semiconductor Corporation. This type of crystal oscillator is commonly used as a timing reference in real-time clocks (RTCs), microcontrollers, and other electronic devices requiring accurate and stable timekeeping.

Applications:

  • Real-Time Clocks (RTCs)
  • Microcontrollers
  • Wearable devices
  • Consumer electronics
  • Industrial control systems

Features:

  • 32.768 kHz output frequency
  • High frequency accuracy
  • Low power consumption
  • Small size
  • Surface mount package

Benefits:

  • Accurate and reliable timekeeping
  • Extended battery life in portable devices
  • Reduced board space requirements
  • Easy integration into electronic circuits

Technical Specifications: The SP-T2A-F-32.768KHZ 12.5P typically has a frequency tolerance of ±20 ppm. The operating temperature range is typically -40°C to +85°C. The load capacitance is 12.5 pF. The equivalent series resistance (ESR) is low to ensure stable oscillation. Refer to the SII Semiconductor datasheet for precise electrical characteristics, package dimensions, and soldering recommendations.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess