EN
  • EN
  • DE

OT-SLIM-60/220-240/24

Part No OT-SLIM-60/220-240/24
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (O - R)
Description Led Driver/psu, Constant Volt, 60W Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064984-OT-SLIM-60/220-240/24
Categories OEM Parts(O-R)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OT-SLIM-60/220-240/24 CAD Model

Description

The OSRAM OT-SLIM-60/220-240/24 is an electronic control gear (ECG) designed for operating LED modules in lighting applications. It's part of OSRAM's OPTOTRONIC series, known for their reliability and efficiency in powering LEDs. This particular model is designed for a slim profile, making it suitable for applications where space is limited.

Applications:

  • Linear lighting systems: Ideal for use in continuous light lines in offices or retail environments.
  • Cove lighting: Can be easily concealed in architectural coves to provide indirect lighting.
  • Signage: Suitable for illuminating signs and displays.
  • Furniture lighting: Perfect for integration into furniture pieces for accent or task lighting.
  • General indoor lighting: Suitable for various indoor lighting applications where a slim and efficient power supply is needed.

Features:

  • Slim Design: Its slim form factor allows for integration into tight spaces.
  • Input Voltage: Operates on a wide input voltage range of 220-240V.
  • Output Power: Delivers up to 60W of power to LED modules.
  • Output Current: Designed for a specific output current tailored to compatible LED modules, ensuring optimal performance.
  • Protection Features: Includes overtemperature protection, short-circuit protection, and overload protection to ensure safe and reliable operation.
  • High Efficiency: Offers high energy efficiency, reducing energy consumption and operating costs.
  • Long Lifetime: Designed for a long operational lifespan, ensuring years of reliable performance.
  • SELV: Safety Extra Low Voltage

Benefits:

  • Space Saving: The slim design allows for easy integration into applications with limited space.
  • Energy Efficient: High efficiency operation reduces energy consumption and lowers operating costs.
  • Reliable Performance: Comprehensive protection features ensure safe and reliable operation, minimizing downtime and maintenance costs.
  • Long Lifespan: The long operational lifespan reduces the need for frequent replacements, lowering overall costs.
  • Versatile Application: Suitable for a wide range of lighting applications, providing flexibility in design and implementation.

Additional Details:

The OT-SLIM-60/220-240/24 is typically used with constant-current LED modules. It's essential to verify the compatibility of the ECG with the specific LED modules being used to ensure proper operation and avoid damage. The driver also has built-in features such as output overvoltage protection and short-circuit protection. This ECG is designed to meet relevant safety standards. It is typically installed inside a luminaire or in a suitable enclosure. It is designed for indoor use only. It should not be exposed to excessive moisture or extreme temperatures.

You May Also Be Interested in

Essentra Components
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
TURCK
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess