EN
  • EN
  • DE

VT-200-F

Part No VT-200-F
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Description Quartz Crystal Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842118-VT-200-F
Ultra Librarian 3D Model Ultra Librarian VT-200-F CAD Model

Description

The VT-200-F is a voltage tracker manufactured by SII Semiconductor Corporation. Voltage trackers, also known as voltage followers, are operational amplifier circuits designed to output a voltage that precisely follows the input voltage. They are characterized by their high input impedance and low output impedance, making them useful as buffer amplifiers to isolate circuits and prevent loading effects.

Applications

  • Precision Voltage Buffering: Used to isolate voltage sources from loads, ensuring accurate voltage delivery.
  • Analog Signal Conditioning: Employed in analog signal processing circuits to maintain signal integrity.
  • Data Acquisition Systems: Integrated into data acquisition front-ends to buffer sensor outputs.
  • Power Supply Regulation: Used in power supply circuits for stable voltage regulation and distribution.

Features

  • High Input Impedance: Minimizes loading effects on the source voltage.
  • Low Output Impedance: Provides a stable voltage source for the load.
  • Wide Operating Voltage Range: Compatible with various power supply voltages.
  • High Accuracy: Ensures precise voltage tracking.
  • Low Quiescent Current: Minimizes power consumption.

Benefits

  • Improved Signal Integrity: Prevents signal degradation due to loading.
  • Accurate Voltage Delivery: Ensures the load receives the intended voltage level.
  • Reduced Power Consumption: Low quiescent current contributes to energy efficiency.
  • Enhanced System Stability: Buffering action improves the stability of the overall circuit.

Technical Specifications (General, may vary based on specific datasheet)

While specific specifications require the exact datasheet, general characteristics of a voltage tracker like the VT-200-F often include:

  • Input Voltage Range: Typically a few volts, consult datasheet for exact range.
  • Output Voltage Range: Similar to input voltage range.
  • Quiescent Current: A few microamperes to milliamperes.
  • Input Impedance: Megohms or higher.
  • Output Impedance: A few ohms or less.

The VT-200-F is a versatile component for applications requiring precise voltage tracking and buffering. Its high input impedance and low output impedance make it ideal for isolating circuits and ensuring accurate voltage delivery in a variety of electronic systems.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess