EN
  • EN
  • DE
  • IT

SA1117H-1.2TR

Part No SA1117H-1.2TR
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836541-SA1117H-1.2TR
Ultra Librarian 3D Model Ultra Librarian SA1117H-1.2TR CAD Model

Description

The SA1117H-1.2TR is a low dropout (LDO) linear regulator manufactured by Silan. It is designed to provide a stable and accurate 1.2V output voltage from a higher input voltage. The device is commonly used in a wide range of electronic applications requiring a regulated voltage supply with low noise and high efficiency.

Applications

  • Post regulation for switching power supplies
  • Battery-powered systems
  • Microcontroller power supply
  • FPGA and DSP core voltage regulation
  • Portable devices

Features

  • Low dropout voltage: Typically 1.2V at 1A output current
  • Output voltage accuracy: ±2%
  • Maximum output current: 1A
  • Internal current limiting and thermal shutdown protection
  • Fixed output voltage of 1.2V
  • Available in SOT-223 package
  • Low quiescent current

Benefits

  • Stable output voltage: Provides a stable 1.2V output voltage, ensuring reliable operation of connected devices.
  • High efficiency: Low dropout voltage minimizes power dissipation, improving overall system efficiency.
  • Overload protection: Internal current limiting and thermal shutdown protect the device from damage due to overload conditions.
  • Compact size: The SOT-223 package offers a compact footprint for space-constrained applications.
  • Ease of use: Fixed output voltage simplifies design and eliminates the need for external voltage setting components.

Additional Details

The SA1117H-1.2TR operates over a wide input voltage range. The dropout voltage is specified at a junction temperature of 25°C. The quiescent current is typically a few milliamperes. The device is stable with ceramic output capacitors. The SOT-223 package provides good thermal performance. The regulator is designed for use in a variety of consumer, industrial, and automotive applications. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess