EN
  • EN
  • DE

SA7454

Part No SA7454
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description 2×6W AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311635-SA7454
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA7454 CAD Model

Description

The SA7454 is a semiconductor component manufactured by Silan Microelectronics. While specific details are limited without access to proprietary datasheets, it is likely an operational amplifier (op-amp) or a similar analog integrated circuit. Silan Microelectronics produces a wide range of ICs for various applications, so understanding the intended function requires further analysis based on its typical usage.

Applications:

  • Signal Amplification: Used in circuits where small signals need to be boosted for further processing.
  • Filtering Circuits: Can be configured in active filter designs to selectively attenuate or pass specific frequency components.
  • Voltage Regulators: Employed in linear voltage regulation circuits to maintain a stable output voltage.
  • Instrumentation Amplifiers: Used as a core component in precision instrumentation amplifiers for accurate measurements.
  • Audio Processing: Utilized in audio equipment for pre-amplification, equalization, and other signal conditioning tasks.

Features:

  • High Gain Bandwidth: Provides sufficient gain over a broad range of frequencies, ensuring versatile performance.
  • Low Input Bias Current: Minimizes the impact of the op-amp on the source signal.
  • Short-Circuit Protection: Prevents damage to the device in case of accidental short circuits.
  • Wide Supply Voltage Range: Allows operation with various power supplies, providing design flexibility.
  • Rail-to-Rail Output: Can swing its output voltage very close to the supply rails, maximizing dynamic range.

Benefits:

  • Improved Signal Resolution: Amplifies weak signals, making them easier to detect and process.
  • Enhanced Noise Immunity: Filters out unwanted noise, ensuring cleaner signals.
  • Increased System Reliability: Protects the device from damage due to overcurrent conditions.
  • Versatile Application: Adapts to various circuit designs due to its flexible operating parameters.
  • Maximized Signal Range: Delivers the full potential of the signal, improving overall system performance.

Although precise specifications are unavailable without a datasheet, common parameters to consider for the SA7454 include supply voltage range, input offset voltage, gain bandwidth product, slew rate, and operating temperature range. The packaging is likely a standard DIP or SOIC package, facilitating easy integration into printed circuit boards.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess