EN
  • EN
  • DE

SD42522TR

Part No SD42522TR
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317176-SD42522TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD42522TR CAD Model

Description

The SD42522TR is a high-efficiency synchronous buck converter manufactured by Silan Microelectronics. It is designed for step-down DC-DC conversion applications where efficiency and compact size are critical. This device integrates both high-side and low-side MOSFETs, reducing the need for external components and simplifying PCB layout. It is suitable for a variety of applications, including portable devices, power adapters, and industrial power supplies.

Applications:

  • Portable Electronics: Smartphones, tablets, and other mobile devices.
  • Power Banks: Efficiently steps down voltage to charge portable devices.
  • Set-Top Boxes: Regulated power for various internal components.
  • Networking Equipment: Routers, switches, and modems.
  • Industrial Power Supplies: Provides stable DC power for industrial applications.

Features:

  • High Efficiency: Achieves efficiencies up to 95%, reducing power loss.
  • Wide Input Voltage Range: Operates from 4.5V to 24V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Integrated Power MOSFETs: Simplifies design and reduces component count.
  • Overcurrent Protection (OCP): Protects the device from excessive current.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits.
  • Thermal Shutdown (TSD): Shuts down the device in case of over-temperature.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery life in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, improving reliability.
  • Compact Design: Integrated MOSFETs and minimal external components allow for a small footprint.
  • Improved System Reliability: Protection features ensure robust operation.
  • Simplified Design: Easy to use with minimal external components.

The SD42522TR utilizes a constant-frequency PWM control scheme for excellent line and load regulation. It also incorporates internal compensation to simplify the design process and improve stability. The device is available in a compact QFN package, making it ideal for space-constrained applications. The integrated power MOSFETs are optimized for low on-resistance, further enhancing efficiency and reducing power loss. This device provides a cost-effective and high-performance solution for various power conversion needs, especially in applications demanding high efficiency and a small form factor.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess