EN
  • EN
  • DE
  • IT

SFR60F30APN

Part No SFR60F30APN
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837181-SFR60F30APN
Ultra Librarian 3D Model Ultra Librarian SFR60F30APN CAD Model

Description

The Silan SFR60F30APN is a Schottky Barrier Diode designed for high-current, high-frequency rectification. It is commonly used in switching power supplies, freewheeling diode applications, and DC-DC converters where efficiency and fast switching are critical requirements. Its robust construction ensures reliability in demanding environments.

Applications

  • Switching Mode Power Supplies (SMPS): Efficient rectification in the output stage, minimizing losses and improving overall efficiency.
  • Freewheeling Diode: Protects inductive loads by providing a path for current when the switching device is turned off.
  • DC-DC Converters: Used for voltage regulation and efficient power conversion in a variety of DC-DC converter topologies.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • Solar Power Systems: Employed in solar inverters and charge controllers.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and increases efficiency.
  • High Surge Current Capability: Robust design withstands high current surges without degradation.
  • Fast Switching Speed: Reduces switching losses and allows for higher operating frequencies.
  • High Reliability: Ensures long-term performance in demanding environments.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits

  • Increased Efficiency: The low forward voltage drop translates directly into higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Minimizing power loss reduces heat generation, improving overall system reliability and potentially reducing cooling requirements.
  • Improved System Performance: Fast switching enhances the performance of high-frequency circuits.
  • Robust Protection: High surge current capability provides protection against transient events.
  • Environmentally Compliant: The lead-free finish aligns with modern environmental standards.

Technical Specifications

The SFR60F30APN typically features a repetitive peak reverse voltage (Vrrm) of 30V and a forward current (If) rating of 60A. The forward voltage drop (Vf) is generally low, around 0.5V at the rated current. It's crucial to refer to the official Silan datasheet for precise specifications including maximum ratings, thermal characteristics (thermal resistance junction to case), and reverse leakage current to ensure proper application and prevent device failure. The typical package is TO-247 or a similar high-power package.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess