EN
  • EN
  • DE
  • IT

SVD8N80F

Part No SVD8N80F
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839231-SVD8N80F
Ultra Librarian 3D Model Ultra Librarian SVD8N80F CAD Model

Description

The SVD8N80F is an 800V N-channel MOSFET manufactured by Silan Semiconductor, designed for high-efficiency power switching applications. It features low on-state resistance and a fast switching speed, enabled by advanced trench MOSFET technology. The device is packaged in a TO-220F isolated package.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) Circuits
  • Uninterruptible Power Supplies (UPS)
  • Electronic Ballasts
  • DC-DC Converters

Features:

  • High Voltage Capability: 800V
  • Low On-State Resistance: typically 1.0 Ohms @ Vgs = 10V
  • Fast Switching Speed
  • Low Gate Charge: typically 15 nC
  • Avalanche Energy Rated
  • Isolated TO-220F Package

Benefits:

  • Improved Efficiency due to Low On-State Resistance
  • Reduced Power Losses and Heat Generation
  • Simplified Thermal Management
  • Increased System Reliability
  • Suitable for High-Frequency Switching Applications
  • Cost-Effective Solution for Power Switching

Additional Details:

The SVD8N80F's avalanche ruggedness provides robustness against voltage spikes. The isolated TO-220F package allows for secure mounting and electrical isolation from the heatsink. It's designed for operation across a temperature range of -55°C to +150°C. The low gate charge contributes to reduced switching losses.

Technical Specifications:

  • Drain-Source Voltage (Vds): 800V
  • Gate-Source Voltage (Vgs): ±30V
  • Continuous Drain Current (Id): 8A
  • Pulsed Drain Current (Idm): 24A
  • Single Pulse Avalanche Energy (Eas): 150mJ
  • Operating Junction Temperature: -55°C to +150°C

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess