EN
  • EN
  • DE

SLG3NB238VTR

Part No SLG3NB238VTR
Manufacturer SILEGO
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979227-SLG3NB238VTR
Categories OEM Parts( S )
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG3NB238VTR CAD Model

Description

The SLG3NB238VTR is a GreenPAK configurable mixed-signal IC from Silego Technology. It enables designers to integrate multiple discrete components into a single, small package, reducing board space and BOM cost. It features a variety of analog and digital resources that can be configured to implement custom logic functions and mixed-signal circuits.

Applications

  • Mobile Devices: Used for implementing custom power management, audio processing, and sensor interface functions.
  • Wearable Electronics: Ideal for space-constrained applications such as smartwatches and fitness trackers where miniaturization is critical.
  • Consumer Electronics: Used for implementing customized control logic, signal conditioning, and interface circuits in various consumer devices.
  • IoT Devices: Enables integration of sensor interfaces, communication protocols, and control functions into small, low-power IoT nodes.
  • Industrial Automation: Used for implementing custom control logic, sensor interfaces, and communication protocols in industrial equipment.

Features

  • Configurable Logic Blocks: Contains configurable logic blocks that can be programmed to implement custom digital circuits.
  • Analog Resources: Includes analog comparators, amplifiers, and other analog resources that can be configured for signal conditioning and processing.
  • Integrated Power Management: Features integrated power management circuitry for efficient power consumption.
  • Small Package: Available in a compact package that saves valuable board space.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits

  • Reduced BOM Cost: Integrates multiple discrete components into a single IC, reducing the bill of materials cost.
  • Smaller Board Size: Enables miniaturization of electronic designs by integrating multiple functions into a small package.
  • Faster Time to Market: Simplifies design and prototyping with its configurable architecture.
  • Improved System Performance: Optimizes system performance by integrating key functions into a single IC.
  • Increased Design Flexibility: Allows designers to implement custom logic and mixed-signal circuits without relying on standard components.

Additional Details: The SLG3NB238VTR is typically programmed using Silego's GreenPAK Designer software. This software allows designers to graphically configure the device's internal resources to implement their desired functions. It operates over a voltage range of approximately 1.8V to 5.5V and is available in a STQFN package.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess