EN
  • EN
  • DE

SLG3NB314V

Part No SLG3NB314V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 325987-SLG3NB314V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG3NB314V CAD Model

Description

The SLG3NB314V is a member of Silego's GreenPAK™ family of programmable mixed-signal ASICs. These devices allow designers to integrate many discrete components into a single, small, low power IC. The SLG3NB314V offers a versatile and cost-effective solution for a wide range of applications.

Applications

  • Mobile Devices: Power management, load switching, and level shifting.
  • Wearable Electronics: Efficient power control and signal conditioning.
  • IoT Devices: Sensor interfacing, data acquisition, and low-power operation.
  • Consumer Electronics: General-purpose logic, timing control, and analog functions.
  • Industrial Control: Signal processing, motor control, and interface solutions.

Features

  • Programmable Logic: Configurable digital logic blocks for custom circuit design.
  • Analog Comparators: High-speed comparators for precise signal detection.
  • Digital to Analog Converter (DAC): Integrated DAC for control signal generation.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Small Package Size: Available in a compact package for space-constrained designs.
  • I2C Interface: For easy configuration and control.
  • Operating Voltage: Wide operating voltage range.

Benefits

  • Reduced Bill of Materials (BOM): Integrates multiple discrete components into a single IC.
  • Smaller Footprint: Saves valuable board space.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Faster Time to Market: Simplifies design and reduces development time.
  • Increased Design Flexibility: Allows for easy customization and modification of circuit functionality.
  • Improved System Performance: Optimized for low-power and high-performance applications.
  • Cost-Effective Solution: Reduces overall system cost.

Additional Details

The SLG3NB314V is configured using Silego's GreenPAK Designer software, a free and intuitive GUI-based development environment. This software allows designers to easily create custom circuits by dragging and dropping functional blocks and configuring their parameters. The device is non-volatile memory (NVM) based, allowing for in-system programming and reprogramming. Detailed specifications can be found in the device datasheet, including information on voltage ranges, current consumption, and timing characteristics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,170 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess