EN
  • EN
  • DE

SLG4AP014V

Part No SLG4AP014V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 325991-SLG4AP014V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG4AP014V CAD Model

Description

The SLG4AP014V is a member of Silego's GreenPAK™ family of programmable mixed-signal ASICs. These devices allow designers to integrate many discrete components into a single, small, low power IC. The SLG4AP014V offers a versatile and cost-effective solution for a wide range of applications.

Applications

  • Mobile Devices: Power management, load switching, and level shifting.
  • Wearable Electronics: Efficient power control and signal conditioning.
  • IoT Devices: Sensor interfacing, data acquisition, and low-power operation.
  • Consumer Electronics: General-purpose logic, timing control, and analog functions.
  • Industrial Control: Signal processing, motor control, and interface solutions.

Features

  • Programmable Logic: Configurable digital logic blocks for custom circuit design.
  • Analog Comparators: High-speed comparators for precise signal detection.
  • Digital to Analog Converter (DAC): Integrated DAC for control signal generation.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Small Package Size: Available in a compact package for space-constrained designs.
  • I2C Interface: For easy configuration and control.
  • Operating Voltage: Wide operating voltage range.

Benefits

  • Reduced Bill of Materials (BOM): Integrates multiple discrete components into a single IC.
  • Smaller Footprint: Saves valuable board space.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Faster Time to Market: Simplifies design and reduces development time.
  • Increased Design Flexibility: Allows for easy customization and modification of circuit functionality.
  • Improved System Performance: Optimized for low-power and high-performance applications.
  • Cost-Effective Solution: Reduces overall system cost.

Additional Details

The SLG4AP014V is configured using Silego's GreenPAK Designer software, a free and intuitive GUI-based development environment. This software allows designers to easily create custom circuits by dragging and dropping functional blocks and configuring their parameters. The device is non-volatile memory (NVM) based, allowing for in-system programming and reprogramming. Detailed specifications can be found in the device datasheet, including information on voltage ranges, current consumption, and timing characteristics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess