EN
  • EN
  • DE

SLG4K4196V

Part No SLG4K4196V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326005-SLG4K4196V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG4K4196V CAD Model

Description

The SLG4K4196V is a configurable mixed-signal integrated circuit (IC) from Silego Technology's GreenPAK family. These devices are designed to provide a flexible and cost-effective solution for integrating multiple discrete components into a single chip. The SLG4K4196V allows designers to implement custom analog and digital circuits, reducing board space, BOM cost, and power consumption.

Applications

  • Consumer Electronics
  • Wearable Devices
  • Mobile Devices
  • IoT (Internet of Things) Applications
  • Power Management
  • Sensor Interfacing
  • Custom Logic Functions

Features

  • Configurable Analog and Digital Blocks
  • Integrated Oscillator
  • Non-Volatile Memory (NVM) for Configuration Storage
  • I2C Communication Interface
  • Low Power Consumption
  • Small Package Size

Benefits

  • Reduced Board Space: Integrates multiple components into a single package.
  • Lower BOM Cost: Replaces discrete components with a single, cost-effective solution.
  • Design Flexibility: Allows customization of analog and digital functions to meet specific application requirements.
  • Faster Time-to-Market: Simplifies design and prototyping using Silego's GreenPAK Designer software.
  • Reduced Power Consumption: Optimizes power usage for battery-powered and energy-efficient applications.

The SLG4K4196V is typically configured using Silego's GreenPAK Designer software, a free GUI-based design tool. This software allows designers to create custom circuits by configuring the device's internal resources. The configuration is then programmed into the device's non-volatile memory (NVM). Once programmed, the device operates independently, executing the designed functionality. The device supports a wide range of operating voltages and temperatures, making it suitable for various applications. The integrated I2C interface allows for easy communication with microcontrollers and other system components, enabling remote monitoring and control. The small package size of the SLG4K4196V makes it ideal for space-constrained applications.

The GreenPAK Designer software provides a library of pre-built components, such as logic gates, comparators, and timers, which can be easily dragged and dropped onto the design canvas. The software also allows designers to create custom components using VHDL or Verilog. The simulation capabilities of the software allow designers to verify the functionality of their designs before programming the device. The SLG4K4196V is a versatile device that can be used in a wide range of applications, from simple logic functions to complex analog and digital circuits. Its flexibility, low cost, and ease of use make it an ideal solution for designers looking to reduce board space, BOM cost, and power consumption.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess