EN
  • EN
  • DE

TGA4905-CP

Part No TGA4905-CP
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 365205-TGA4905-CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA4905-CP CAD Model

Description

The TGA4905-CP from RF Micro Devices is a high-performance, packaged X-Band power amplifier MMIC designed for demanding applications. This amplifier is optimized to operate between 9 and 10 GHz. It provides high output power and gain with excellent power added efficiency, making it well-suited for radar and satellite communication systems.

Applications:

  • X-Band Radar Transmitters
  • Satellite Communication Uplinks
  • Point-to-Point Microwave Communication
  • Test Instrumentation

Features:

  • Frequency Range: 9 - 10 GHz
  • Output Power: Typically > 35 dBm
  • Gain: Typically > 25 dB
  • PAE: Typically > 35%
  • Input Return Loss: Typically 15 dB
  • Output Return Loss: Typically 15 dB
  • Package: Chip

Benefits:

  • High Output Power: Enables greater signal transmission range and improved radar detection.
  • High Gain: Amplifies weak signals for improved receiver sensitivity.
  • Excellent PAE: Improves power efficiency, reducing heat and power supply requirements.
  • Compact Chip Form: Allows integration into highly miniaturized systems.
  • Narrow Bandwidth: Optimized performance within the specified frequency range.

Additional Details:

The TGA4905-CP is based on GaAs pHEMT technology. The chip requires proper biasing and matching networks for optimal performance. It is designed to operate with a positive supply voltage. Due to its bare die form factor, it is essential to employ appropriate die handling and mounting techniques. This amplifier provides a robust and efficient solution for demanding X-Band power amplification requirements.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess