EN
  • EN
  • DE

SLG8LP624V

Part No SLG8LP624V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326074-SLG8LP624V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG8LP624V CAD Model

Description

The SLG8LP624V is a member of Silego Technology's (now Dialog Semiconductor, and later Renesas) GreenPAK family, offering a configurable mixed-signal IC designed for integrating discrete components. This provides a flexible and cost-effective solution for various applications.

Applications:

  • Consumer Electronics: Used in devices like remote controls, wearables, and audio accessories for custom logic, power management, and signal conditioning.
  • IoT Devices: Suitable for smart sensors, actuators, and gateways requiring low power consumption and small size.
  • Industrial Automation: Applied in industrial sensors, controllers, and communication interfaces where custom logic and mixed-signal capabilities are needed.
  • Medical Devices: Used in portable medical devices and monitoring equipment where size and power efficiency are critical.
  • Power Management: Can be configured for simple power sequencing, voltage monitoring, and other power-related functions.

Features:

  • Programmable Logic: Configurable logic blocks allow for implementing custom digital functions tailored to specific needs.
  • Mixed-Signal Capabilities: Integration of both analog and digital functions on a single chip reduces component count and simplifies design.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable and battery-powered applications.
  • Small Package Size: Compact package options enable use in space-constrained environments.
  • Flexible I/O: Configurable input/output pins offer versatility in interfacing with various external components.
  • Integrated Analog Comparators: Includes analog comparators for voltage level monitoring and threshold detection.
  • Integrated Digital Blocks: Incorporates counters, timers, and other digital building blocks for implementing custom timing and control functions.
  • Non-Volatile Memory (NVM): NVM allows for storing configuration data, enabling instant-on functionality without the need for external configuration devices.

Benefits:

  • Design Flexibility: Programmable logic provides flexibility in implementing custom functions and adapting to changing requirements.
  • Reduced Component Count: Integration of multiple components on a single chip reduces the number of external components, simplifying the design and reducing BOM costs.
  • Lower Power Consumption: Low-power design extends battery life in portable applications.
  • Smaller Footprint: Compact package options enable use in space-constrained applications, allowing for smaller and more compact product designs.
  • Faster Time-to-Market: Programmable nature allows for rapid prototyping and development, reducing time-to-market for new products.
  • Improved System Performance: Integration and optimization can improve overall system performance and efficiency.
  • Reduced BOM Costs: Integration of multiple components reduces the overall Bill of Materials (BOM) cost, leading to cost savings in production.

Additional Details:

The SLG8LP624V typically operates on a low voltage supply (e.g., 1.8V to 5.5V). It's configured using the GreenPAK Designer software from Silego (now Renesas) through interfaces like I2C. Precise specifications like operating current, propagation delays, and NVM size should be verified in the product datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess